Texas Instruments SN54AC08 Quadruple 2-Input Positive-AND Gates 5962-8761501CA

Description
Quadruple 2-Input Positive-AND Gates 14-CDIP -55 to 125
Request a Quote
Description
Quadruple 2-Input Positive-AND Gates 14-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Quadruple 2-input positive-AND gates in a 14-pin CDIP package with an operating temperature range of -55 to 125°C and a supply voltage range of 2V to 6V. The device has input tolerance up to 6V and a maximum propagation delay of 7.5ns at 5V.

Datasheet Summary
Powered by GS/AI

Quadruple 2-input positive-AND gates in a 14-pin CDIP package with an operating temperature range of -55 to 125°C and a supply voltage range of 2V to 6V. The device has input tolerance up to 6V and a maximum propagation delay of 7.5ns at 5V.

Suppliers

Company
Product
Description
Supplier Links
SN54AC08 Quadruple 2-Input Positive-AND Gates - 5962-8761501CA - Texas Instruments
Dallas, TX, United States
SN54AC08 Quadruple 2-Input Positive-AND Gates
5962-8761501CA
SN54AC08 Quadruple 2-Input Positive-AND Gates 5962-8761501CA
Quadruple 2-Input Positive-AND Gates 14-CDIP -55 to 125

Quadruple 2-Input Positive-AND Gates 14-CDIP -55 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 5962-8761501CA - 1129374-5962-8761501CA - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 5962-8761501CA
1129374-5962-8761501CA
Logic - Logic - Gates and Inverters - 5962-8761501CA 1129374-5962-8761501CA
Manufacturer: Texas Instruments Win Source Part Number: 1129374-5962-8761501 CA Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1129374-5962-8761501CA
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now
Quadruple 2-Input Positive-AND Gates 14-CDIP -55 to 125 Product overview: 5962-8761501CA from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-5962-8761501CA can be used for catalog matching and distributor lookup.

Quadruple 2-Input Positive-AND Gates 14-CDIP -55 to 125 Product overview: 5962-8761501CA from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-5962-8761501CA can be used for catalog matching and distributor lookup.

Supplier's Site
 - 5962-8761501CA - Rochester Electronics
Newburyport, MA, United States
AND Gate, AC Series, 4-Func, 2-Input, CMOS, CDIP14

AND Gate, AC Series, 4-Func, 2-Input, CMOS, CDIP14

Supplier's Site Datasheet
Gates and Inverters - 5962-8761501CA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
5962-8761501CA
Gates and Inverters 5962-8761501CA
IC Channel

IC Channel

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 5962-8761501CA 1129374-5962-8761501CA 705-5962-8761501CA 5962-8761501CA 5962-8761501CA
Product Name SN54AC08 Quadruple 2-Input Positive-AND Gates Logic - Logic - Gates and Inverters - 5962-8761501CA Logic IC Gates and Inverters
Gate Type AND NOT AND GATE AND
Supply Voltage 3.3,5 6V
Logic Family AC CMOS
Propagation Delay 10 ns 9 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54F10LM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers
SN54AS832B Hex 2-Input OR Drivers - 5962-88523012A - Texas Instruments
Specs
Gate Type Buffer/Driver; OR
Logic Family AS
Propagation Delay 7.5 ns
View Details
3 suppliers