Dual D-Type Positive-Edge-Trigge
Win Source Part Number: 1040451-SN74HCT74DT
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74HCT
Type: D-Type
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Output Type: Complementary
Current - Output High, Low: 4mA, 4mA
Function: Set(Preset) and Reset
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 25ns @ 5.5V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 3 pF
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 46 MHz
Alternative Parts (Cross-Reference): CD74HCT74M; CD74HCT74MT; CD74HCT74MTE4; MC74HCT74ADG; MC74HCT74ADR2G; MM74HCT74M;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 4 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74HCT74DTE4-ND,296
Base Product Number: 74HCT74
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"
D Flip-Flop, HCT Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)
IC FF D-TYPE DUAL 1BIT 14SOIC
IC FF D-TYPE DUAL 1BIT 14SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74HCT74DT | 1040451-SN74HCT74DT | 296-SN74HCT74DTTR-ND | SN74HCT74DT | SN74HCT74DT | SN74HCT74DT | SN74HCT74DT |
| Product Name | SN74HCT74 Dual D-Type Positive-Edge-Triggered Flip-Flops With Clear and Preset | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Triggering | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | Positive-edge Triggered | |||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Propagation Delay | 31 ns | 25 ns | 25 ns | ||||
| fMAX | 25 MHz | 46 MHz | 46 MHz | ||||
| Operating Current | 0.0400 mA |