Octal edge-triggered D-type flip-flops with 3-state outputs in a 20-pin TSSOP package, operating from 4.5V to 5.5V, with a maximum quiescent current of 80μA, 22ns typical propagation delay, and ±6mA output drive at 5V. The device supports TTL-voltage compatible inputs and has a functional operating temperature range of -40°C to 85°C.
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-TSSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | SN74HCT574PWTE4 |
| Product Name | SN74HCT574 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs |
| Flip-Flop Type | D |
| Supply Voltage | 6 |
| Output Characteristics | 3-State |
| Propagation Delay | 41 ns |
| fMAX | 28 MHz |