Texas Instruments SN74HCT573 Octal Transparent D-Type Latches With 3-State Outputs SN74HCT573NSR

Description
Octal Transparent D-Type Latches With 3-State Outputs 20-SO -40 to 85
Request a Quote Datasheet
Description
Octal Transparent D-Type Latches With 3-State Outputs 20-SO -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HCT573 Octal Transparent D-Type Latches With 3-State Outputs - SN74HCT573NSR - Texas Instruments
Dallas, TX, United States
SN74HCT573 Octal Transparent D-Type Latches With 3-State Outputs
SN74HCT573NSR
SN74HCT573 Octal Transparent D-Type Latches With 3-State Outputs SN74HCT573NSR
Octal Transparent D-Type Latches With 3-State Outputs 20-SO -40 to 85

Octal Transparent D-Type Latches With 3-State Outputs 20-SO -40 to 85

Buy Now Datasheet
Latches - 296-31841-6-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

Buy Now Datasheet
Latches - 296-31841-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

Buy Now Datasheet
Latches - 296-31841-1-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

Buy Now Datasheet
Latches - SN74HCT573NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

Buy Now
IC LATCH OCT TRANSP D 20SO

IC LATCH OCT TRANSP D 20SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74HCT573NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74HCT573NSR
Integrated Circuits (ICs) - Logic - Latches SN74HCT573NSR
IC D-TYPE TRANSP SGL 8:8 20SO

IC D-TYPE TRANSP SGL 8:8 20SO

Supplier's Site
Logic - Latches - SN74HCT573NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74HCT573NSR
Logic - Latches SN74HCT573NSR
IC LATCH OCT TRANSP D 20SO

IC LATCH OCT TRANSP D 20SO

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74HCT573NSR 296-31841-6-ND SN74HCT573NSR SN74HCT573NSR SN74HCT573NSR SN74HCT573NSR
Product Name SN74HCT573 Octal Transparent D-Type Latches With 3-State Outputs Latches Latches Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches
Latch Type D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Operating Current 0.0800 mA
Propagation Delay 40 ns 25 ns 25 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD4042B CMOS Quad Clocked 'D' Latch - CD4042BDRG4 - Texas Instruments
Specs
Supply Voltage 3V; 10
Operating Current 0.0600 mA
Propagation Delay 200 ns
View Details
5 suppliers
Latches - 74LS259DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
CY54FCT573T Octal Transparent D-Type Latches with 3-State Outputs - 5962-9223801MRA - Texas Instruments
Specs
Latch Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP
View Details
SN74ALVCH162373 16-Bit Transparent D-Type Latch with 3-State Outputs - 74ALVCH162373GRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
2 suppliers