Texas Instruments CD4042B CMOS Quad Clocked 'D' Latch CD4042BDRG4

Description
CMOS Quad Clocked 'D' Latch 16-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS Quad Clocked 'D' Latch 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4042B CMOS Quad Clocked 'D' Latch - CD4042BDRG4 - Texas Instruments
Dallas, TX, United States
CD4042B CMOS Quad Clocked 'D' Latch
CD4042BDRG4
CD4042B CMOS Quad Clocked 'D' Latch CD4042BDRG4
CMOS Quad Clocked 'D' Latch 16-SOIC -55 to 125

CMOS Quad Clocked 'D' Latch 16-SOIC -55 to 125

Buy Now Datasheet
Latches - CD4042BDRG4-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SOIC

D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SOIC

Buy Now Datasheet
Logic - Latches - CD4042BDRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CD4042BDRG4
Logic - Latches CD4042BDRG4
IC QUAD CLOCKED D LATCH 16-SOIC

IC QUAD CLOCKED D LATCH 16-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - CD4042BDRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CD4042BDRG4
Integrated Circuits (ICs) - Logic - Latches CD4042BDRG4
IC QUAD CLOCKED D LATCH 16-SOIC

IC QUAD CLOCKED D LATCH 16-SOIC

Supplier's Site
Latches - CD4042BDRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SOIC

D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number CD4042BDRG4 CD4042BDRG4-ND CD4042BDRG4 CD4042BDRG4 CD4042BDRG4
Product Name CD4042B CMOS Quad Clocked 'D' Latch Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latches
Supply Voltage 3V; 10 3V ~ 18V 1.8V 1.8V; 3V ~ 18V
Operating Current 0.0600 mA
Propagation Delay 200 ns 40 ns 40 ns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type PDIP,SO,SOIC,TSSOP "16-SOIC (0.154"", 3.90mm Width)"; SOIC SOIC 16-SOIC (0.154\", 3.90mm Width); SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
SN74ALVCH16373 16-Bit Transparent D-Type Latch With 3-State Outputs - 74ALVCH16373ZQLR - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
7 suppliers
CD4042B CMOS Quad Clocked 'D' Latch - CD4042BPW - Texas Instruments
Specs
Supply Voltage 3V; 10
Operating Current 0.0600 mA
Propagation Delay 200 ns
View Details
5 suppliers