Octal Transparent D-Type Latches With 3-State Outputs 20-SSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 712268-SN74HCT573DBR
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 6mA, 6mA
Independent Circuits: 1
Delay Time - Propagation: 25ns
Categories: Integrated Circuits
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-SSOP
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Family Part Number: 74HCT573
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
IC D-TYPE TRANSP SGL 8:8 20SSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
IC D-TYPE LATCH SGL 3-ST 20SSOP
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74HCT573DBRG4 | 712268-SN74HCT573DBRG4 | SN74HCT573DBRG4-ND | SN74HCT573DBRG4 | SN74HCT573DBRG4 | SN74HCT573DBRG4 |
| Product Name | SN74HCT573 Octal Transparent D-Type Latches With 3-State Outputs | Logic - Logic - Latches - SN74HCT573DBRG4 | Latches | Integrated Circuits (ICs) - Logic - Latches | Latches | Logic - Latches |
| Latch Type | D | Transparent-D | D; Transparent-D | |||
| Output Characteristics | 3-State | 3-State | ||||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Operating Current | 0.0800 mA | |||||
| Propagation Delay | 40 ns | 25 ns | 25 ns | 25 ns |