Octal D-type flip-flops with clock enable in a 20-pin SOIC package, operating from 4.5 V to 5.5 V, with a typical propagation delay of 12 ns, capable of driving up to 10 LSTTL loads, and featuring a maximum quiescent supply current of 80 µA. The device is rated for operation from -40°C to 85°C.
Octal D-Type Flip-Flops With Clock Enable 20-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | SN74HCT377DWRE4 |
| Product Name | SN74HCT377 Octal D-Type Flip-Flops With Clock Enable |
| Flip-Flop Type | D |
| Supply Voltage | 5V; 5 |
| Propagation Delay | 35 ns |
| fMAX | 35 MHz |