Texas Instruments SN74HCT32 Quadruple 2-Input Positive-OR Gates SN74HCT32PWT

Description
Quadruple 2-Input Positive-OR Gates 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-OR Gates 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HCT32 Quadruple 2-Input Positive-OR Gates - SN74HCT32PWT - Texas Instruments
Dallas, TX, United States
SN74HCT32 Quadruple 2-Input Positive-OR Gates
SN74HCT32PWT
SN74HCT32 Quadruple 2-Input Positive-OR Gates SN74HCT32PWT
Quadruple 2-Input Positive-OR Gates 14-TSSOP -40 to 85

Quadruple 2-Input Positive-OR Gates 14-TSSOP -40 to 85

Buy Now Datasheet
 - SN74HCT32PWT - Rochester Electronics
Newburyport, MA, United States
SN74HCT32 Quadruple 2-Input Positive-OR Gates

SN74HCT32 Quadruple 2-Input Positive-OR Gates

Supplier's Site Datasheet
Gates and Inverters - 296-SN74HCT32PWTCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74HCT32PWTCT-ND
Gates and Inverters 296-SN74HCT32PWTCT-ND
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-SN74HCT32PWTTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74HCT32PWTTR-ND
Gates and Inverters 296-SN74HCT32PWTTR-ND
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-SN74HCT32PWTDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74HCT32PWTDKR-ND
Gates and Inverters 296-SN74HCT32PWTDKR-ND
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
5.5V TSSOP Logic IC
705-SN74HCT32PWT
5.5V TSSOP Logic IC 705-SN74HCT32PWT
4-Gate OR Logic IC, 2-Input, 4.5-5.5V, 22ns, TSSOP Product overview: SN74HCT32PWT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCT32PWT can be used for catalog matching and distributor lookup.

4-Gate OR Logic IC, 2-Input, 4.5-5.5V, 22ns, TSSOP Product overview: SN74HCT32PWT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCT32PWT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74HCT32PWT - 795034-SN74HCT32PWT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HCT32PWT
795034-SN74HCT32PWT
Logic - Logic - Gates and Inverters - SN74HCT32PWT 795034-SN74HCT32PWT
Manufacturer: Texas Instruments Win Source Part Number: 795034-SN74HCT32PWT Series: 74HCT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 14-TSSOP (0.173", 4.40mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 22ns @ 5.5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Family Name: SN74HCT32 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-TSSOP Maximum Quiescent Current: 2μA Alternative Parts (Cross-Reference): 74HCT32PW,118; 74HCT32PW,112; 74HCT32PW; 74HCT32PW-Q100; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 795034-SN74HCT32PWT
Series: 74HCT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 22ns @ 5.5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: SN74HCT32
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-TSSOP
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): 74HCT32PW,118; 74HCT32PW,112; 74HCT32PW; 74HCT32PW-Q100;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HCT32PWT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HCT32PWT
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HCT32PWT
IC GATE OR 4CH 2-INP 14TSSOP

IC GATE OR 4CH 2-INP 14TSSOP

Supplier's Site
Gates and Inverters - SN74HCT32PWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HCT32PWT
Gates and Inverters SN74HCT32PWT
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Logic - Gates and Inverters - SN74HCT32PWT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HCT32PWT
Logic - Gates and Inverters SN74HCT32PWT
IC GATE OR 4CH 2-INP 14TSSOP

IC GATE OR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74HCT32PWT
Logic Gates SN74HCT32PWT
Logic Gates Quadruple 2-Input Positive-OR Gates

Logic Gates Quadruple 2-Input Positive-OR Gates

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HCT32PWT SN74HCT32PWT 296-SN74HCT32PWTCT-ND 705-SN74HCT32PWT 795034-SN74HCT32PWT SN74HCT32PWT SN74HCT32PWT SN74HCT32PWT SN74HCT32PWT
Product Name SN74HCT32 Quadruple 2-Input Positive-OR Gates Gates and Inverters 5.5V TSSOP Logic IC Logic - Logic - Gates and Inverters - SN74HCT32PWT Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters Logic Gates
Gate Type OR OR OR OR; OR GATE NOT; OR; OR Gate OR OR; OR Gate NOT; OR
Supply Voltage 5V; 5 4.5V ~ 5.5V 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family HCT CMOS
Propagation Delay 27 ns 22 ns 22 ns 22 ns
Operating Current 0.0200 mA 4 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS38B Quadruple 2-Input Positive-NAND Buffers With Open-Collector Outputs - 5962-8687101DA - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Quad Logic IC - 705-54F00LMQB - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NAND; NAND GATE
Supply Voltage 5.5V
Propagation Delay 7 ns
View Details
4 suppliers
Logic IC - 770-54S51DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 4
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers