Texas Instruments SN54AS832B Hex 2-Input OR Drivers 5962-8852301SA

Description
Hex 2-Input OR Drivers 20-CFP -55 to 125
Request a Quote
Description
Hex 2-Input OR Drivers 20-CFP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN54AS832B is a hex 2-input OR driver from Texas Instruments, designed to perform Boolean functions in positive logic. It features six independent OR gates, each capable of driving high capacitive loads. The device operates over a military temperature range of -55°C to 125°C, making it suitable for harsh environments. It has a typical delay time of 3.2 ns with a power dissipation of less than 13 mW per gate at a load capacitance of 50 pF. The recommended supply voltage is between 4.5 V and 5.5 V, with high-level output current capabilities of up to -40 mA. The product is available in various package options, including plastic small-outline and ceramic chip carriers. This device is ideal for applications requiring reliable performance in extreme conditions.

Datasheet Summary
Powered by GS/AI

The SN54AS832B is a hex 2-input OR driver from Texas Instruments, designed to perform Boolean functions in positive logic. It features six independent OR gates, each capable of driving high capacitive loads. The device operates over a military temperature range of -55°C to 125°C, making it suitable for harsh environments. It has a typical delay time of 3.2 ns with a power dissipation of less than 13 mW per gate at a load capacitance of 50 pF. The recommended supply voltage is between 4.5 V and 5.5 V, with high-level output current capabilities of up to -40 mA. The product is available in various package options, including plastic small-outline and ceramic chip carriers. This device is ideal for applications requiring reliable performance in extreme conditions.

Suppliers

Company
Product
Description
Supplier Links
SN54AS832B Hex 2-Input OR Drivers - 5962-8852301SA - Texas Instruments
Dallas, TX, United States
SN54AS832B Hex 2-Input OR Drivers
5962-8852301SA
SN54AS832B Hex 2-Input OR Drivers 5962-8852301SA
Hex 2-Input OR Drivers 20-CFP -55 to 125

Hex 2-Input OR Drivers 20-CFP -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Gates
Product Number 5962-8852301SA
Product Name SN54AS832B Hex 2-Input OR Drivers
Gate Type Buffer/Driver; OR
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54LS08DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 2
Propagation Delay 18 ns
View Details
2 suppliers
Logic IC - 770-100117FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage -4.2V ~ -5.7V
Inputs 12
Operating Temperature 0 C (32 F)
View Details
3 suppliers