Texas Instruments SN74HCT32 Quadruple 2-Input Positive-OR Gates SN74HCT32PW

Description
Quadruple 2-Input Positive-OR Gates 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-OR Gates 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HCT32 Quadruple 2-Input Positive-OR Gates - SN74HCT32PW - Texas Instruments
Dallas, TX, United States
SN74HCT32 Quadruple 2-Input Positive-OR Gates
SN74HCT32PW
SN74HCT32 Quadruple 2-Input Positive-OR Gates SN74HCT32PW
Quadruple 2-Input Positive-OR Gates 14-TSSOP -40 to 85

Quadruple 2-Input Positive-OR Gates 14-TSSOP -40 to 85

Buy Now Datasheet
Gates and Inverters - 296-33945-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-33945-5-ND
Gates and Inverters 296-33945-5-ND
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
5.5V TSSOP Logic IC
705-SN74HCT32PW
5.5V TSSOP Logic IC 705-SN74HCT32PW
4-ch OR Gate IC, 4.5-5.5V, 2-Input, 22ns, TSSOP Product overview: SN74HCT32PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCT32PW can be used for catalog matching and distributor lookup.

4-ch OR Gate IC, 4.5-5.5V, 2-Input, 22ns, TSSOP Product overview: SN74HCT32PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCT32PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74HCT32PW - Rochester Electronics
Newburyport, MA, United States
OR Gate, HCT Series, 4-Func, 2-Input, CMOS, PDSO14

OR Gate, HCT Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257812-SN74HCT32PW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257812-SN74HCT32PW
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257812-SN74HCT32PW
Win Source Part Number: 1257812-SN74HCT32PW Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74HCT Number of Circuits: 4 Standard Package: 90 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 22ns @ 5.5V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.5V ~ 5.5V Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74HCT32PWE4,2156-S N74HCT32PW,SN74HCT32 PWG4,SN74HCT32PWE4,S N74HCT32PW,TEXTISSN7 4HCT32PW,SN74HCT32PW G4,296-33945-5 Base Product Number: 74HCT32

Win Source Part Number: 1257812-SN74HCT32PW
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74HCT
Number of Circuits: 4
Standard Package: 90
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 22ns @ 5.5V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74HCT32PWE4,2156-SN74HCT32PW,SN74HCT32PWG4,SN74HCT32PWE4,SN74HCT32PW,TEXTISSN74HCT32PW,SN74HCT32PWG4,296-33945-5
Base Product Number: 74HCT32

Buy Now Datasheet
Logic - Gates and Inverters - SN74HCT32PW - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HCT32PW
Logic - Gates and Inverters SN74HCT32PW
IC GATE OR 4CH 2-INP 14TSSOP

IC GATE OR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - SN74HCT32PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HCT32PW
Gates and Inverters SN74HCT32PW
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Logic, Gat Pos-Or Quad 2In, 14Tssop; Logic Family / Base Number Texas Instruments - 26AJ9335 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Gat Pos-Or Quad 2In, 14Tssop; Logic Family / Base Number Texas Instruments
26AJ9335
Logic, Gat Pos-Or Quad 2In, 14Tssop; Logic Family / Base Number Texas Instruments 26AJ9335
LOGIC, GAT POS-OR QUAD 2IN, 14TSSOP; Logic Family / Base Number:74HCT32; Logic Type:OR; Output Current:4mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

LOGIC, GAT POS-OR QUAD 2IN, 14TSSOP; Logic Family / Base Number:74HCT32; Logic Type:OR; Output Current:4mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HCT32PW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HCT32PW
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HCT32PW
IC GATE OR 4CH 2-INP 14TSSOP

IC GATE OR 4CH 2-INP 14TSSOP

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74HCT32PW
Logic Gates SN74HCT32PW
Logic Gates Quadruple 2-Input Positive-OR Gates

Logic Gates Quadruple 2-Input Positive-OR Gates

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HCT32PW 296-33945-5-ND 705-SN74HCT32PW SN74HCT32PW 1257812-SN74HCT32PW SN74HCT32PW SN74HCT32PW 26AJ9335 SN74HCT32PW SN74HCT32PW
Product Name SN74HCT32 Quadruple 2-Input Positive-OR Gates Gates and Inverters 5.5V TSSOP Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters Logic, Gat Pos-Or Quad 2In, 14Tssop; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates
Gate Type OR OR OR; OR GATE OR NOT; OR; OR Gate NOT; OR OR; OR Gate OR; OR OR
Supply Voltage 5V; 5 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V 5.5V
Logic Family HCT CMOS
Propagation Delay 27 ns 22 ns 22 ns 22 ns
Operating Current 0.0200 mA 0.0020 mA 4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54ACTQ32WRQMLV - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
SN54ALS20A Dual 4-Input Positive-NAND Gates - 5962-8858901DA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic IC - 732-100124DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
IC Package Type Other; Bulk
View Details
2 suppliers