Texas Instruments SN74HCT273 Octal D-Type Flip-Flops With Clear SN74HCT273PW

Description
Octal D-Type Flip-Flops With Clear 20-TSSOP -40 to 85
Request a Quote Datasheet
Description
Octal D-Type Flip-Flops With Clear 20-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HCT273 Octal D-Type Flip-Flops With Clear - SN74HCT273PW - Texas Instruments
Dallas, TX, United States
SN74HCT273 Octal D-Type Flip-Flops With Clear
SN74HCT273PW
SN74HCT273 Octal D-Type Flip-Flops With Clear SN74HCT273PW
Octal D-Type Flip-Flops With Clear 20-TSSOP -40 to 85

Octal D-Type Flip-Flops With Clear 20-TSSOP -40 to 85

Buy Now Datasheet
Logic - Logic - Flip Flops - SN74HCT273PW - 082325-SN74HCT273PW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74HCT273PW
082325-SN74HCT273PW
Logic - Logic - Flip Flops - SN74HCT273PW 082325-SN74HCT273PW
Manufacturer: Texas Instruments Win Source Part Number: 082325-SN74HCT273PW Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 4mA, 4mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 29ns @ 5.5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 8μA Input Capacitance: 3pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-TSSOP (0.173", 4.40mm Width) Purpose: Master Reset Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 37MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 082325-SN74HCT273PW
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 4mA, 4mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 29ns @ 5.5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 8μA
Input Capacitance: 3pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-TSSOP (0.173", 4.40mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 37MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - SN74HCT273PW - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, HCT Series, 8-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, PDSO20

D Flip-Flop, HCT Series, 8-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, PDSO20

Supplier's Site Datasheet
Flip Flops - 296-26496-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-26496-5-ND
Flip Flops 296-26496-5-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74HCT273PW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74HCT273PW
Integrated Circuits (ICs) - Logic - Flip Flops SN74HCT273PW
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site
Octal D Flip-Flop, Smd, 74Hct273; Logic Family / Base Number Texas Instruments - 26AJ9334 - Newark, An Avnet Company
Chicago, IL, United States
Octal D Flip-Flop, Smd, 74Hct273; Logic Family / Base Number Texas Instruments
26AJ9334
Octal D Flip-Flop, Smd, 74Hct273; Logic Family / Base Number Texas Instruments 26AJ9334
OCTAL D FLIP-FLOP, SMD, 74HCT273; Logic Family / Base Number:74HCT273; Flip-Flop Type:D; Propagation Delay:12ns; Frequency:37MHz; Output Current:4mA; Logic Case Style:TSSOP; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

OCTAL D FLIP-FLOP, SMD, 74HCT273; Logic Family / Base Number:74HCT273; Flip-Flop Type:D; Propagation Delay:12ns; Frequency:37MHz; Output Current:4mA; Logic Case Style:TSSOP; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

Supplier's Site
Logic - Flip Flops - SN74HCT273PW - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74HCT273PW
Logic - Flip Flops SN74HCT273PW
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site Datasheet
Flip Flops - SN74HCT273PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74HCT273PW
Flip Flops SN74HCT273PW
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74HCT273PW 082325-SN74HCT273PW SN74HCT273PW 296-26496-5-ND SN74HCT273PW 26AJ9334 SN74HCT273PW SN74HCT273PW
Product Name SN74HCT273 Octal D-Type Flip-Flops With Clear Logic - Logic - Flip Flops - SN74HCT273PW Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Octal D Flip-Flop, Smd, 74Hct273; Logic Family / Base Number Texas Instruments Logic - Flip Flops Flip Flops
Flip-Flop Type D D D
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 36 ns 29 ns 29 ns 12 ns
fMAX 25 MHz 37 MHz 37 MHz 37 MHz
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN74ALVCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74ALVCH16374ZQLR - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
Output Characteristics 3-State
View Details
7 suppliers
SN54ALS29821 10-Bit Bus Interface Flip-Flops With 3-State Outputs - 5962-9061601LA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 10 ns
fMAX 75 MHz
View Details
2 suppliers
SN54AHC74 Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - 5962-9686001QCA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
View Details
4 suppliers