Octal D-Type Flip-Flops With Clear 20-PDIP -40 to 85
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"
D Flip-Flop, HCT Series, 8-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, PDIP20
Manufacturer: Texas Instruments
Win Source Part Number: 006954-SN74HCT273N
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 4mA, 4mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 29ns @ 5.5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 8μA
Input Capacitance: 3pF
Family Name: SN74HCT273
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-SOIC (0.209", 5.30mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 37MHz
Alternative Parts (Cross-Reference): MM74HCT273NX_NL; MM74HCT273N_NL ; MM74HCT273N; TC74HCT273APG;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)
D-TYPE FLIP FLOP, OCTAL, DIP-20; Logic Family / Base Number:74HCT273; Flip-Flop Type:D; Propagation Delay:12ns; Frequency:37MHz; Output Current:4mA; Logic Case Style:DIP; No. of Pins:20Pins; Trigger Type:Positive Edge; MSL:- RoHS Compliant: Yes
OCTAL D-TYPE FLIP-FLOP, 74HCT273; Logic Family / Base Number:74HCT273; Flip-Flop Type:D; Propagation Delay:12ns; Frequency:37MHz; Output Current:4mA; Logic Case Style:DIP; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes
IC FF D-TYPE SNGL 8BIT 20DIP
| Texas Instruments | DigiKey | Rochester Electronics | RS Components, Ltd. | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74HCT273N | 296-1613-5-ND | SN74HCT273N | 2297019 | 006954-SN74HCT273N | SN74HCT273N | 60K6810 | SN74HCT273N |
| Product Name | SN74HCT273 Octal D-Type Flip-Flops With Clear | Flip Flops | Flip Flop ICs | Logic - Logic - Flip Flops - SN74HCT273N | Flip Flops | D-Type Flip Flop, Octal, Dip-20; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Flip-Flop Type | D | D | D | |||||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | ||||
| Propagation Delay | 36 ns | 29 ns | 29 ns | 12 ns | ||||
| fMAX | 25 MHz | 37 MHz | 37 MHz | |||||
| Operating Current | 0.0800 mA |