Texas Instruments SN74HCT08 Quadruple 2-Input Positive-AND Gates SN74HCT08DR

Description
Quadruple 2-Input Positive-AND Gates 14-SOIC -40 to 85
Request a Quote
Description
Quadruple 2-Input Positive-AND Gates 14-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Quadruple 2-input positive-AND gates in a 14-pin SOIC package with dimensions 8.65mm × 6mm, operating from 4.5V to 5.5V, driving ±4mA at 5V, with a maximum quiescent supply current of 20µA and TTL-voltage-compatible inputs. The device operates over a temperature range of -40°C to 85°C and has a typical propagation delay of 13ns.

Datasheet Summary
Powered by GS/AI

Quadruple 2-input positive-AND gates in a 14-pin SOIC package with dimensions 8.65mm × 6mm, operating from 4.5V to 5.5V, driving ±4mA at 5V, with a maximum quiescent supply current of 20µA and TTL-voltage-compatible inputs. The device operates over a temperature range of -40°C to 85°C and has a typical propagation delay of 13ns.

Suppliers

Company
Product
Description
Supplier Links
SN74HCT08 Quadruple 2-Input Positive-AND Gates - SN74HCT08DR - Texas Instruments
Dallas, TX, United States
SN74HCT08 Quadruple 2-Input Positive-AND Gates
SN74HCT08DR
SN74HCT08 Quadruple 2-Input Positive-AND Gates SN74HCT08DR
Quadruple 2-Input Positive-AND Gates 14-SOIC -40 to 85

Quadruple 2-Input Positive-AND Gates 14-SOIC -40 to 85

Buy Now Datasheet
Logic Gates - 6628257 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
6628257
Logic Gates 6628257
AND Gate Quad 2-IN CMOS 14-Pin SOIC

AND Gate Quad 2-IN CMOS 14-Pin SOIC

Supplier's Site
Logic Gates - 6628257P - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
6628257P
Logic Gates 6628257P
AND Gate Quad 2-IN CMOS 14-Pin SOIC

AND Gate Quad 2-IN CMOS 14-Pin SOIC

Supplier's Site
Gates and Inverters - 296-14862-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14862-6-ND
Gates and Inverters 296-14862-6-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-14862-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14862-2-ND
Gates and Inverters 296-14862-2-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-14862-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14862-1-ND
Gates and Inverters 296-14862-1-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74HCT08DR - 030150-SN74HCT08DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HCT08DR
030150-SN74HCT08DR
Logic - Logic - Gates and Inverters - SN74HCT08DR 030150-SN74HCT08DR
Manufacturer: Texas Instruments Win Source Part Number: 030150-SN74HCT08DR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 22ns @ 5.5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 030150-SN74HCT08DR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 22ns @ 5.5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Singapore, Singapore
5.5V SOIC Logic IC
705-SN74HCT08DR
5.5V SOIC Logic IC 705-SN74HCT08DR
4-ch 2-input AND Gate IC, 4.5-5.5V, CMOS, SOIC Product overview: SN74HCT08DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCT08DR can be used for catalog matching and distributor lookup.

4-ch 2-input AND Gate IC, 4.5-5.5V, CMOS, SOIC Product overview: SN74HCT08DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCT08DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74HCT08DR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74HCT08DR
Gates and Inverters SN74HCT08DR
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74HCT08DR
Logic Gates SN74HCT08DR
Logic Gates Quadruple 2-Input Positive-AND Gates

Logic Gates Quadruple 2-Input Positive-AND Gates

Buy Now Datasheet
Logic - Gates and Inverters - SN74HCT08DR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HCT08DR
Logic - Gates and Inverters SN74HCT08DR
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - SN74HCT08DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HCT08DR
Gates and Inverters SN74HCT08DR
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
IC GATE AND 4CH 2-INP 14SOIC - 815-SN74HCT08DR - Utmel Electronic Limited
Hong Kong, China
IC GATE AND 4CH 2-INP 14SOIC
815-SN74HCT08DR
IC GATE AND 4CH 2-INP 14SOIC 815-SN74HCT08DR
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site
Futian, Shenzhen, China
Logic ICs >> Gates
SN74HCT08DR
Logic ICs >> Gates SN74HCT08DR
2uA 4.5V~5.5V 4 22ns@5.5V,50pF AND Gate SOIC-14 Gates ROHS

2uA 4.5V~5.5V 4 22ns@5.5V,50pF AND Gate SOIC-14 Gates ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HCT08DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HCT08DR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HCT08DR
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HCT08DR 6628257 6628257P 296-14862-6-ND 030150-SN74HCT08DR 705-SN74HCT08DR SN74HCT08DR SN74HCT08DR SN74HCT08DR SN74HCT08DR 815-SN74HCT08DR SN74HCT08DR SN74HCT08DR
Product Name SN74HCT08 Quadruple 2-Input Positive-AND Gates Logic Gates Logic Gates Gates and Inverters Logic - Logic - Gates and Inverters - SN74HCT08DR 5.5V SOIC Logic IC Gates and Inverters Logic Gates Logic - Gates and Inverters Gates and Inverters IC GATE AND 4CH 2-INP 14SOIC Logic ICs >> Gates Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND AND; And AND; AND AND NOT; AND; AND Gate AND; AND GATE AND; AND Gate NOT; AND AND; AND Gate AND AND AND
Supply Voltage 5V; 5 5.5 v 4.5V ~ 5.5V 4.5 V ~ 5.5 V 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V 5V; 5V 4.5V~5.5V
Logic Family HCT And AND CMOS; CMOS
Features Schmitt Trigger
Propagation Delay 27 ns 22 ns 22 ns 22 ns 27 ns 22 ns 22 ns 22 ns
Unlock Full Specs
to access all available technical data

Similar Products

Quad Logic IC - 705-54F00FMQB - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NAND; NAND GATE
Supply Voltage 5.5V
Propagation Delay 7 ns
View Details
5 suppliers
SN54AC86 Quadruple 2-Input Exclusive-OR Gates - 5962-89550012A - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details