Quadruple 2-Input Positive-NOR Gates 14-SO -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SN74HCT02NSRG4 |
| Product Name | SN74HCT02 Quadruple 2-Input Positive-NOR Gates |
| Gate Type | NOR |
| Supply Voltage | 5V; 5 |
| Logic Family | HCT |
| Propagation Delay | 22 ns |