Texas Instruments Flip Flops SN74HC74PWR-P

Description
IC FF D-TYPE 2-ELE 1-BIT
Request a Quote Datasheet
Description
IC FF D-TYPE 2-ELE 1-BIT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 296-SN74HC74PWR-P-ND - DigiKey
Thief River Falls, MN, United States
IC FF D-TYPE 2-ELE 1-BIT

IC FF D-TYPE 2-ELE 1-BIT

Buy Now Datasheet
Flip Flops - SN74HC74PWR-P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74HC74PWR-P
Flip Flops SN74HC74PWR-P
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74HC74PWR-P
Integrated Circuits (ICs) - Logic - Flip Flops SN74HC74PWR-P
IC FF D-TYPE DUAL 1BIT 14TSSOP

IC FF D-TYPE DUAL 1BIT 14TSSOP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 296-SN74HC74PWR-P-ND SN74HC74PWR-P SN74HC74PWR-P
Product Name Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V 2V ~ 6V
Propagation Delay 30 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Flip Flops - 74ALVCH162260GRE4 - 1013644-74ALVCH162260GRE4 - Win Source Electronics
Specs
Package Type TSSOP; TSSOP; SOP; SSOP
Number of units in IC 1
View Details
Dual D-type flip-flop with set and reset; positive edge-trigger - 74HC74D,653 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
8 suppliers
Logic - Flip Flops - 74ABT374CMSA - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details