Rochester Electronics Flip Flops 54LS95BJ

Description
Flip Flop Element Bit
Datasheet
Description
Flip Flop Element Bit
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 54LS95BJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
54LS95BJ
Flip Flops 54LS95BJ
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now Datasheet
Logic - Flip Flops - 54LS95BJ - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
54LS95BJ
Logic - Flip Flops 54LS95BJ
54LS95BJ

54LS95BJ

Supplier's Site Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Logic - Flip Flops
54LS95BJ
Integrated Circuits (ICs) - Logic - Flip Flops 54LS95BJ
54LS95BJ

54LS95BJ

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 54LS95BJ 54LS95BJ 54LS95BJ
Product Name Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs - 5962-8763101SA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 11.5 ns
fMAX 90 MHz
View Details
2 suppliers
Flip Flops - 1727-74AUP1G74GF,115TR-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 0.8V ~ 3.6V
View Details
4 suppliers
Logic - Flip Flops - 74ACQ574SC - Lingto Electronic Limited
Specs
fMAX 90 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details