Texas Instruments SN74HC74 Dual D-Type Positive-Edge-Triggered Flip-Flops With Clear and Preset SN74HC74DG4

Description
Dual D-Type Positive-Edge-Trigge red Flip-Flops With Clear and Preset 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Dual D-Type Positive-Edge-Trigge red Flip-Flops With Clear and Preset 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC74 Dual D-Type Positive-Edge-Triggered Flip-Flops With Clear and Preset - SN74HC74DG4 - Texas Instruments
Dallas, TX, United States
SN74HC74 Dual D-Type Positive-Edge-Triggered Flip-Flops With Clear and Preset
SN74HC74DG4
SN74HC74 Dual D-Type Positive-Edge-Triggered Flip-Flops With Clear and Preset SN74HC74DG4
Dual D-Type Positive-Edge-Trigge red Flip-Flops With Clear and Preset 14-SOIC -40 to 85

Dual D-Type Positive-Edge-Triggered Flip-Flops With Clear and Preset 14-SOIC -40 to 85

Buy Now Datasheet
 - SN74HC74DG4 - Rochester Electronics
Newburyport, MA, United States
SN74HC74 Dual D-Type Positive-Edge-Trigge red Flip-Flops With Clear and Preset

SN74HC74 Dual D-Type Positive-Edge-Triggered Flip-Flops With Clear and Preset

Supplier's Site Datasheet
Flip Flops - 296-52950-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-52950-ND
Flip Flops 296-52950-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Logic - Flip Flops - SN74HC74DG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74HC74DG4
Logic - Flip Flops SN74HC74DG4
IC FF D-TYPE DUAL 1BIT 14SOIC

IC FF D-TYPE DUAL 1BIT 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74HC74DG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74HC74DG4
Integrated Circuits (ICs) - Logic - Flip Flops SN74HC74DG4
IC FF D-TYPE DUAL 1BIT 14SOIC

IC FF D-TYPE DUAL 1BIT 14SOIC

Supplier's Site
Flip Flops - SN74HC74DG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74HC74DG4
Flip Flops SN74HC74DG4
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74HC74DG4 SN74HC74DG4 296-52950-ND SN74HC74DG4 SN74HC74DG4 SN74HC74DG4
Product Name SN74HC74 Dual D-Type Positive-Edge-Triggered Flip-Flops With Clear and Preset Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5 2V ~ 6V 2V ~ 6V
Propagation Delay 37 ns 30 ns
fMAX 28 MHz 60 MHz
Operating Current 0.0400 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs - 5962-87631012A - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 11.5 ns
fMAX 90 MHz
View Details
2 suppliers
Flip Flops - 54S114FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 12.5 ns
View Details