Texas Instruments Logic - Logic - Flip Flops - SN74HC74DBLE SN74HC74DBLE

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094991-SN74HC74DBLE Mounting: SMD (SMT) Number of Bits: 2 Number of Pins: 14 Propagation Delay: 37 ns Categories: Logic - Flip Flops Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Compliant Logic Function: D-Type
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094991-SN74HC74DBLE Mounting: SMD (SMT) Number of Bits: 2 Number of Pins: 14 Propagation Delay: 37 ns Categories: Logic - Flip Flops Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Compliant Logic Function: D-Type
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Flip Flops - SN74HC74DBLE - 1094991-SN74HC74DBLE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74HC74DBLE
1094991-SN74HC74DBLE
Logic - Logic - Flip Flops - SN74HC74DBLE 1094991-SN74HC74DBLE
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094991-SN74HC74DBLE Mounting: SMD (SMT) Number of Bits: 2 Number of Pins: 14 Propagation Delay: 37 ns Categories: Logic - Flip Flops Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Compliant Logic Function: D-Type

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1094991-SN74HC74DBLE
Mounting: SMD (SMT)
Number of Bits: 2
Number of Pins: 14
Propagation Delay: 37 ns
Categories: Logic - Flip Flops
Case / Package: SSOP
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Compliant
Logic Function: D-Type

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 1094991-SN74HC74DBLE
Product Name Logic - Logic - Flip Flops - SN74HC74DBLE
Package Type SSOP; SOP; SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54H76DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Flip Flops - 1258725-74AUP1G175GF - Win Source Electronics
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 0.8V ~ 3.6V
Propagation Delay 5.7 ns
View Details
2 suppliers
Logic - Flip Flops - 74AC74PC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details