Rochester Electronics Logic - Flip Flops 74AC74PC

Description
IC FF D-TYPE DUAL 1BIT 14DIP
Datasheet
Description
IC FF D-TYPE DUAL 1BIT 14DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74AC74PC - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74AC74PC
Logic - Flip Flops 74AC74PC
IC FF D-TYPE DUAL 1BIT 14DIP

IC FF D-TYPE DUAL 1BIT 14DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 74AC74PC
Product Name Logic - Flip Flops
fMAX 160 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC109SJ - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 175 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 74HCT273PW,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers