Texas Instruments SN74HC7032 Quadruple Positive-OR Gates With Schmitt-Trigger Inputs SN74HC7032N

Description
Quadruple Positive-OR Gates With Schmitt-Trigger Inputs 14-PDIP -40 to 85
Request a Quote Datasheet
Description
Quadruple Positive-OR Gates With Schmitt-Trigger Inputs 14-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC7032 Quadruple Positive-OR Gates With Schmitt-Trigger Inputs - SN74HC7032N - Texas Instruments
Dallas, TX, United States
SN74HC7032 Quadruple Positive-OR Gates With Schmitt-Trigger Inputs
SN74HC7032N
SN74HC7032 Quadruple Positive-OR Gates With Schmitt-Trigger Inputs SN74HC7032N
Quadruple Positive-OR Gates With Schmitt-Trigger Inputs 14-PDIP -40 to 85

Quadruple Positive-OR Gates With Schmitt-Trigger Inputs 14-PDIP -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257821-SN74HC7032N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257821-SN74HC7032N
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257821-SN74HC7032N
Win Source Part Number: 1257821-SN74HC7032N Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74HC Features: Schmitt Trigger Package: Tube Number of Circuits: 4 Standard Package: 25 Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 22ns @ 6V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.3V ~ 1.2V Logic Level - High: 1.5V ~ 4.2V Voltage - Supply: 2V ~ 6V Mounting Type: Through Hole Package / Case: 14-DIP (0.300", 7.62mm) Supplier Device Package: 14-PDIP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-8368-5,-296-8368 -5,SN74HC7032NE4,-SN 74HC7032NE4R,2156-SN 74HC7032N,-SN74HC703 2NR,-296-8368-5,-SN7 4HC7032NE4,TEXTISSN7 4HC7032N,SN74HC7032N E4 Base Product Number: 74HC7032

Win Source Part Number: 1257821-SN74HC7032N
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74HC
Features: Schmitt Trigger
Package: Tube
Number of Circuits: 4
Standard Package: 25
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 22ns @ 6V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.3V ~ 1.2V
Logic Level - High: 1.5V ~ 4.2V
Voltage - Supply: 2V ~ 6V
Mounting Type: Through Hole
Package / Case: 14-DIP (0.300", 7.62mm)
Supplier Device Package: 14-PDIP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-8368-5,-296-8368-5,SN74HC7032NE4,-SN74HC7032NE4R,2156-SN74HC7032N,-SN74HC7032NR,-296-8368-5,-SN74HC7032NE4,TEXTISSN74HC7032N,SN74HC7032NE4
Base Product Number: 74HC7032

Buy Now Datasheet
Singapore, Singapore
Quad 5.2mA 6V Logic IC
705-SN74HC7032N
Quad 5.2mA 6V Logic IC 705-SN74HC7032N
Quad 2-Input OR Gate, Schmitt Trigger, 5.2mA, 2-6V, CMOS, PDIP Product overview: SN74HC7032N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.2mA, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.2mA, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC7032N can be used for catalog matching and distributor lookup.

Quad 2-Input OR Gate, Schmitt Trigger, 5.2mA, 2-6V, CMOS, PDIP Product overview: SN74HC7032N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.2mA, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.2mA, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC7032N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-8368-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8368-5-ND
Gates and Inverters 296-8368-5-ND
OR Gate IC 4 Channel Schmitt Trigger 14-PDIP

OR Gate IC 4 Channel Schmitt Trigger 14-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74HC7032N
Logic Gates SN74HC7032N
Logic Gates Quad w/Schmitt Trig

Logic Gates Quad w/Schmitt Trig

Buy Now Datasheet
Gates and Inverters - SN74HC7032N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC7032N
Gates and Inverters SN74HC7032N
OR Gate IC 4 Channel Schmitt Trigger 14-PDIP

OR Gate IC 4 Channel Schmitt Trigger 14-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC7032N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC7032N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC7032N
IC GATE OR SCHMITT 4CH 2IN 14DIP

IC GATE OR SCHMITT 4CH 2IN 14DIP

Supplier's Site
Logic - Gates and Inverters - SN74HC7032N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC7032N
Logic - Gates and Inverters SN74HC7032N
IC GATE OR SCHMITT 4CH 2IN 14DIP

IC GATE OR SCHMITT 4CH 2IN 14DIP

Supplier's Site Datasheet
IC GATE OR SCHMITT 4CH 14DIP - 815-SN74HC7032N - Utmel Electronic Limited
Hong Kong, China
IC GATE OR SCHMITT 4CH 14DIP
815-SN74HC7032N
IC GATE OR SCHMITT 4CH 14DIP 815-SN74HC7032N
IC GATE OR SCHMITT 4CH 14DIP

IC GATE OR SCHMITT 4CH 14DIP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC7032N 1257821-SN74HC7032N 705-SN74HC7032N 296-8368-5-ND SN74HC7032N SN74HC7032N SN74HC7032N SN74HC7032N 815-SN74HC7032N
Product Name SN74HC7032 Quadruple Positive-OR Gates With Schmitt-Trigger Inputs Integrated Circuits (ICs) - Logic - Gates and Inverters Quad 5.2mA 6V Logic IC Gates and Inverters Logic Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters IC GATE OR SCHMITT 4CH 14DIP
Gate Type OR NOT; OR; OR Gate OR; OR GATE OR OR; OR Gate OR NOT; OR OR
Supply Voltage 5V; 5 2V ~ 6V 6V 2V ~ 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.3V ~ 1.2V (High) 5V; 5V
Logic Family HC CMOS; CMOS
Features Schmitt Trigger Schmitt Trigger
Propagation Delay 33 ns 22 ns 22 ns 22 ns 22 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC00-SP Quadruple 2-Input Positive-NAND Gates - 5962-8403701VCA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Gates and Inverters - Multi-Function, Configurable - 54S05DM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
SN54HC132 Quadruple Positive-NAND Gates With Schmitt-trigger Inputs - 5962-8984502DA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Features Schmitt Trigger
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - 54S134DM - Acme Chip Technology Co., Limited
Specs
Gate Type NAND
IC Package Type Other; 16-CDIP (0.300, 7.62mm)
View Details
2 suppliers