Texas Instruments CD74HC85 4-Bit Magnitude Comparator CD74HC85M

Description
4-Bit Magnitude Comparator 16-SOIC -55 to 125
Request a Quote Datasheet
Description
4-Bit Magnitude Comparator 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC85 4-Bit Magnitude Comparator - CD74HC85M - Texas Instruments
Dallas, TX, United States
CD74HC85 4-Bit Magnitude Comparator
CD74HC85M
CD74HC85 4-Bit Magnitude Comparator CD74HC85M
4-Bit Magnitude Comparator 16-SOIC -55 to 125

4-Bit Magnitude Comparator 16-SOIC -55 to 125

Buy Now Datasheet
Comparators - 296-9242-5-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-9242-5-ND
Comparators 296-9242-5-ND
Magnitude Comparator Bit Active High Output AB 16-SOIC

Magnitude Comparator Bit Active High Output AB 16-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Comparators
CD74HC85M
Logic Comparators CD74HC85M
Logic Comparators 4-Bit HS Magnitude

Logic Comparators 4-Bit HS Magnitude

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Comparators
CD74HC85M
Integrated Circuits (ICs) - Logic - Comparators CD74HC85M
IC COMPARATOR MAG 4BIT 16SOIC

IC COMPARATOR MAG 4BIT 16SOIC

Supplier's Site
Ic, 74Hc, Smd, 74Hc85, Soic16, 6V; Logic Family / Base Number Texas Instruments - 28AH2079 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 74Hc, Smd, 74Hc85, Soic16, 6V; Logic Family / Base Number Texas Instruments
28AH2079
Ic, 74Hc, Smd, 74Hc85, Soic16, 6V; Logic Family / Base Number Texas Instruments 28AH2079
IC, 74HC, SMD, 74HC85, SOIC16, 6V; Logic Family / Base Number:74HC85; Comparator Type:Magnitude; No. of Channels:4Channels; No. of Bits:4bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; RoHS Compliant: Yes

IC, 74HC, SMD, 74HC85, SOIC16, 6V; Logic Family / Base Number:74HC85; Comparator Type:Magnitude; No. of Channels:4Channels; No. of Bits:4bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Logic Comparators Logic Comparators Logic Comparators Logic Comparators Logic Comparators
Product Number CD74HC85M 296-9242-5-ND CD74HC85M CD74HC85M 28AH2079
Product Name CD74HC85 4-Bit Magnitude Comparator Comparators Logic Comparators Integrated Circuits (ICs) - Logic - Comparators Ic, 74Hc, Smd, 74Hc85, Soic16, 6V; Logic Family / Base Number Texas Instruments
Type Magnitude Magnitude Magnitude
Supply Voltage Other; 2 2V ~ 6V Other Other; 2V
Package Type Other; CMOS SOIC
Logic Family HC
Number of Bits 4
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable - 8415301RA - Texas Instruments
Specs
Type Identity; Magnitude
Supply Voltage Other; 4.85
Package Type Other; TTL
View Details
3 suppliers
Linear - Linear - Comparators - LM319H - LM319H - Win Source Electronics
Specs
Type Identity
Supply Voltage Other; 5 V to 36 V, ±2.5 V to 18 V
Package Type Other; TO-100-10
View Details
SN54ALS520 8-Bit Identity/Magnitude Comparators (P=Q) with Enable and 20K Ohm Q-Input Pullup Resistors - 5962-88691012A - Texas Instruments
Specs
Type Identity; Magnitude
Supply Voltage Other; 4.5
Package Type Other; TTL
View Details