4-bit magnitude comparator in a 16-pin ceramic dual in-line package (CDIP) with an operating temperature range of -55°C to 125°C.
4-Bit Magnitude Comparators 16-CDIP -55 to 125
Magnitude Comparator, LS Series, 4-Bit, True Output, TTL, CDIP16
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | Logic Comparators | Logic Comparators |
| Product Number | JM38510/31101BEA | JM38510/31101BEA |
| Product Name | SN54LS85 4-Bit Magnitude Comparators | |
| Type | Magnitude | Magnitude |
| Supply Voltage | Other; 4.75 | |
| Package Type | Other; TTL | DIP; Other; CDIP16 |
| Logic Family | LS | TTL |