Texas Instruments CD54HCT165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register CD54HCT165F3A

Description
High Speed CMOS Logic 8-Bit Parallel-In/Serial-O ut Shift Register 16-CDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 8-Bit Parallel-In/Serial-O ut Shift Register 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD54HCT165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register - CD54HCT165F3A - Texas Instruments
Dallas, TX, United States
CD54HCT165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register
CD54HCT165F3A
CD54HCT165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register CD54HCT165F3A
High Speed CMOS Logic 8-Bit Parallel-In/Serial-O ut Shift Register 16-CDIP -55 to 125

High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register 16-CDIP -55 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 1381765-CD54HCT165F3A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1381765-CD54HCT165F3A
Integrated Circuits (ICs) - Logic - Shift Registers 1381765-CD54HCT165F3A
Win Source Part Number: 1381765-CD54HCT165F3 A Category: Integrated Circuits (ICs)>Logic>Shift Registers Series: 54HCT Package: Tube Logic Type: Shift Register Output Type: Complementary, Push-Pull Function: Parallel or Serial to Serial Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 16-CDIP (0.300", 7.62mm) Supplier Device Package: 16-CDIP Temperature Range - Operating: -55°C ~ 125°C (TA) Fake Threat In the Open Market: 50 pct. Mfr: Texas Instruments Moisture Sensitivity Level (MSL): Not Applicable Standard Package: 1 pcs

Win Source Part Number: 1381765-CD54HCT165F3A
Category: Integrated Circuits (ICs)>Logic>Shift Registers
Series: 54HCT
Package: Tube
Logic Type: Shift Register
Output Type: Complementary, Push-Pull
Function: Parallel or Serial to Serial
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 16-CDIP (0.300", 7.62mm)
Supplier Device Package: 16-CDIP
Temperature Range - Operating: -55°C ~ 125°C (TA)
Fake Threat In the Open Market: 50 pct.
Mfr: Texas Instruments
Moisture Sensitivity Level (MSL): Not Applicable
Standard Package: 1 pcs

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD54HCT165F3A
Integrated Circuits (ICs) - Logic - Shift Registers CD54HCT165F3A
HIGH SPEED CMOS LOGIC 8-BIT PARA

HIGH SPEED CMOS LOGIC 8-BIT PARA

Supplier's Site
Shift Registers - CD54HCT165F3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD54HCT165F3A
Shift Registers CD54HCT165F3A
Shift Shift Register 1 Element 8 Bit 16-CDIP

Shift Shift Register 1 Element 8 Bit 16-CDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers
Product Number CD54HCT165F3A 1381765-CD54HCT165F3A CD54HCT165F3A CD54HCT165F3A
Product Name CD54HCT165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register Integrated Circuits (ICs) - Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Register Type Parallel In / Serial Out Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 4.5 4.5V ~ 5.5V 4.5V ~ 5.5V
Package Type Other; CDIP DIP DIP; Other; 16-CDIP (0.300\", 7.62mm)
Logic Family TTL; CMOS; HCT
Clock Frequency 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC4094 High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs - CD74HC4094PWG4 - Texas Instruments
Specs
Supply Voltage 2
Output Characteristics 3-State
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
Logic - Logic - Translators, Level Shifters - 74AVC4T245RGYRG4 - 1131143-74AVC4T245RGYRG4 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Shift Registers - 54166DM - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
Integrated Circuits (ICs) - Logic - Shift Registers - 93L00PC - Acme Chip Technology Co., Limited
Specs
Package Type Other; 16-DIP (0.300, 7.62mm)
View Details
2 suppliers