8-Bit Binary Counters With 3-State Output Registers 16-SOIC -40 to 85
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
Binary Counter, HC/UH Series, Asynchronous, Positive Edge Triggered, 8-Bit, Up Direction, CMOS, PDSO16
IC BINARY COUNTER 8-BIT 16SOIC
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
IC, COUNTER/MULTIPLIER/D
| Texas Instruments | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | SN74HC590AD | 296-8340-5-ND | SN74HC590AD | SN74HC590AD | SN74HC590AD | 33AH4873 |
| Product Name | SN74HC590A 8-Bit Binary Counters With 3-State Output Registers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Ic, Counter/multiplier/divider, Smd; Logic Family / Base Number Texas Instruments | |
| Output Characteristics | 3-State | |||||
| Supply Voltage | 3.3V; 5V; 6 | 2 V ~ 6 V | 2V | |||
| Package Type | PDIP,SOIC | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC16 | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC |
| Logic Family | HC | CMOS | ||||
| Number of Stages (Bits) | 8 bits |