Texas Instruments SN74HC574 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs SN74HC574PWRG4

Description
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-TSSOP -40 to 85
Request a Quote Datasheet
Description
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC574 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs - SN74HC574PWRG4 - Texas Instruments
Dallas, TX, United States
SN74HC574 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs
SN74HC574PWRG4
SN74HC574 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs SN74HC574PWRG4
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-TSSOP -40 to 85

Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-TSSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258504-SN74HC574PWRG4
Integrated Circuits (ICs) - Logic - Flip Flops 1258504-SN74HC574PWRG4
Win Source Part Number: 1258504-SN74HC574PWR G4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74HC Type: D-Type Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 7.8mA, 7.8mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 31ns @ 6V, 50pF Trigger Type: Positive Edge Input Capacitance: 3 pF Voltage - Supply: 2V ~ 6V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 40 MHz ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 8 µA HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74HC574PWRG4,296-3 1817-1,296-31817-2,2 96-31817-6 Base Product Number: 74HC574

Win Source Part Number: 1258504-SN74HC574PWRG4
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74HC
Type: D-Type
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 7.8mA, 7.8mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 31ns @ 6V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 3 pF
Voltage - Supply: 2V ~ 6V
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 40 MHz
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 8 µA
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74HC574PWRG4,296-31817-1,296-31817-2,296-31817-6
Base Product Number: 74HC574

Buy Now Datasheet
Flip Flops - 296-31817-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-31817-6-ND
Flip Flops 296-31817-6-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Flip Flops - 296-31817-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-31817-2-ND
Flip Flops 296-31817-2-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Flip Flops - 296-31817-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-31817-1-ND
Flip Flops 296-31817-1-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74HC574PWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74HC574PWRG4
Integrated Circuits (ICs) - Logic - Flip Flops SN74HC574PWRG4
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site
Logic - Flip Flops - SN74HC574PWRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74HC574PWRG4
Logic - Flip Flops SN74HC574PWRG4
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site Datasheet
Flip Flops - SN74HC574PWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74HC574PWRG4
Flip Flops SN74HC574PWRG4
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74HC574PWRG4 1258504-SN74HC574PWRG4 296-31817-6-ND SN74HC574PWRG4 SN74HC574PWRG4 SN74HC574PWRG4
Product Name SN74HC574 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Flip-Flop Type D D D
Supply Voltage 3.3V; 5V; 3.3,5 2V ~ 6V 2V ~ 6V 2V ~ 6V
Output Characteristics 3-State 3-State
Propagation Delay 38 ns 31 ns 31 ns
fMAX 28 MHz 40 MHz 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54F109 Dual J-K Positive-Edge-Triggered Flip-Flops W/Clear And Preset - 5962-9758001QEA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
4 suppliers
 - 54ACT374WG-MLS - Rochester Electronics
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Package Type SOP20; SOP
View Details
3 suppliers
Flip Flops - 54175FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
CD54HCT175 High Speed CMOS Logic Quad D-Type Flip-Flops with Reset - 5962-8970101EA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 41 ns
fMAX 25 MHz
View Details
4 suppliers