Texas Instruments SN54ABT841 10-Bit Bus-Interface D-type Latches With 3-State Outputs 5962-9676901Q3A

Description
10-Bit Bus-Interface D-type Latches With 3-State Outputs 28-LCCC -55 to 125
Request a Quote Datasheet
Description
10-Bit Bus-Interface D-type Latches With 3-State Outputs 28-LCCC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54ABT841 10-Bit Bus-Interface D-type Latches With 3-State Outputs - 5962-9676901Q3A - Texas Instruments
Dallas, TX, United States
SN54ABT841 10-Bit Bus-Interface D-type Latches With 3-State Outputs
5962-9676901Q3A
SN54ABT841 10-Bit Bus-Interface D-type Latches With 3-State Outputs 5962-9676901Q3A
10-Bit Bus-Interface D-type Latches With 3-State Outputs 28-LCCC -55 to 125

10-Bit Bus-Interface D-type Latches With 3-State Outputs 28-LCCC -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Latches
Product Number 5962-9676901Q3A
Product Name SN54ABT841 10-Bit Bus-Interface D-type Latches With 3-State Outputs
Latch Type D
Unlock Full Specs
to access all available technical data

Similar Products

CD4099B CMOS 8-Bit Addressable Latch - CD4099BPWR - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
6 suppliers
CD74AC573 Octal Transparent Non-Inverting Latches with 3-State Outputs - CD74AC573E - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
Operating Current 0.0800 mA
View Details
7 suppliers
Logic - Latches - CAHCT573QDWRG4Q1 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 8 mA
High-level Output Current (Source) 8 mA
View Details
3 suppliers