Octal transparent D-type latches with 3-state outputs in a 20-pin SOIC package measuring 12.80 mm by 7.50 mm, operating from 2 V to 6 V with a maximum input current of 1 μA, peak propagation delay of 21 ns, and ±6-mA output drive at 5 V. The device supports operation from -40 °C to 85 °C.
Octal Transparent D-Type Latches With 3-State Outputs 20-SOIC -40 to 85
Win Source Part Number: 1370961-SN74HC563DW
Category: Integrated Circuits (ICs) - Logic - Latches
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: 74HC
Package: Tube
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Base Product Number: 74HC563
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2V ~ 6V
Output Type: Tri-State
Current - Output High, Low: 7.8mA, 7.8mA
Logic Type: D-Type Transparent Latch
Independent Circuits: 1
Delay Time - Propagation: 23ns
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
IC, D-TYPE LATCH, SMD, 74HC563; Logic Family / Base Number:74HC563; Latch Type:Transparent; IC Output Type:Tri State; Propagation Delay:43ns; Output Current:7.8mA; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2V; RoHS Compliant: Yes
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
IC DTYPE LATCH OCTAL 20SOIC
IC D-TYPE TRANSP SGL 8:8 20SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74HC563DW | 1370961-SN74HC563DW | 296-11838-5-ND | 26AJ9417 | SN74HC563DW | SN74HC563DW | SN74HC563DW |
| Product Name | SN74HC563 Octal Transparent D-Type Latches With 3-State Outputs | Integrated Circuits (ICs) - Logic - Latches | Latches | Ic, D-Type Latch, Smd, 74Hc563; Logic Family / Base Number Texas Instruments | Latches | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | D | Transparent-D | D; Transparent-D | ||||
| Output Characteristics | 3-State | 3-State | |||||
| Supply Voltage | 6 | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | |||
| Operating Current | 0.0800 mA | ||||||
| Propagation Delay | 37 ns | 23 ns | 23 ns | 43 ns | 23 ns |