Texas Instruments Latches 74BCT573PC

Description
D Latch, 1-Func, 8-Bit, PDIP20
Request a Quote Datasheet
Description
D Latch, 1-Func, 8-Bit, PDIP20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74BCT573PC - Rochester Electronics
Newburyport, MA, United States
D Latch, 1-Func, 8-Bit, PDIP20

D Latch, 1-Func, 8-Bit, PDIP20

Supplier's Site Datasheet
Latches - 74BCT573PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
74BCT573PC
Latches 74BCT573PC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-PDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74BCT573PC - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
74BCT573PC
Integrated Circuits (ICs) - Logic - Latches 74BCT573PC
IC D-TYPE TRANSP SGL 8:8 20DIP

IC D-TYPE TRANSP SGL 8:8 20DIP

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number 74BCT573PC 74BCT573PC 74BCT573PC
Product Name Latches Integrated Circuits (ICs) - Logic - Latches
Package Type DIP; DIP20 DIP; 20-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74HCT373PW,118 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
View Details
Octal D-type transparent latch; 3-state - 74ALVC573D,118 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
6 suppliers
Flip Flops - 100355W-QMLV - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-CFlatpack
View Details
2 suppliers
Quad Latch (Open Collector) - 4335/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Propagation Delay 25 ns
Power Dissipation 140 milliwatts
View Details