CMOS Single 16-Channel Analog Multiplexer/Demultip
16-Ch CMOS Analog Mux/Demux, 14MHz, PDIP, -55 to 125C Product overview: CD4067BE from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14MHz. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 14MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD4067BE can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 127665-CD4067BE
Packaging: Tube/Rail
Number of Circuits: 1
-3db Bandwidth: 14MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Family Name: CD4067B
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 240 Ohm
Case / Package: 24-PDIP
Single Supply Voltage (V+): 3 V to 18 V
Channel Capacitance(CS off, CD off): 0.2pF, 55pF
Max Leakage Current (IS off): 100nA
Alternative Parts (Cross-Reference): HCC4067BEY; MC14067BCPG; MC14067BCP;
Introduction Date: November 01, 2003
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
1 Circuit IC Switch 16:1 240Ohm 24-PDIP
IC MUX/DEMUX 1X16 24DIP
1 Circuit IC Switch 16:1 240Ohm 24-PDIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | CD4067BE | 747-CD4067BE | 127665-CD4067BE | 296-3517-5-ND | CD4067BE | CD4067BE |
| Product Name | CD4067B CMOS Single 16-Channel Analog Multiplexer/Demultiplexer | 14MHz Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4067BE | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1 X 1:16 MUX | 16x1 | ||||
| Applications | Catalog | |||||
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 5 to 18 volts | 3 to 18 volts | 3 to 18 volts | 3 to 18 volts | ||
| Ron | 125 ohms | 240 ohms | 5 ohms | 240 ohms |