Texas Instruments SN74CBTLV3257 Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer 74CBTLV3257RGYRG4

Description
Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultip lexer 16-VQFN -40 to 85
Request a Quote
Description
Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultip lexer 16-VQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74CBTLV3257 is a low-voltage 4-bit 1-of-2 FET multiplexer/demultiplexer designed for high-speed applications. It features a low on-state resistance of 5 Oc, enabling efficient connections with minimal propagation delay. The device supports rail-to-rail switching on data I/O ports and includes an I_off feature that allows for partial-power-down mode operation, preventing backflow of damaging current when powered down. The output-enable (OE) input disables the multiplexers/demultiplexers when set high, ensuring isolation during power-off conditions. This component is suitable for various applications, including Internet of Things (IoT) devices, wireless headphones, and television sets. It is available in multiple package types, including VQFN, with a temperature range of -40 to 85 degrees Celsius.

Datasheet Summary
Powered by GS/AI

The SN74CBTLV3257 is a low-voltage 4-bit 1-of-2 FET multiplexer/demultiplexer designed for high-speed applications. It features a low on-state resistance of 5 Oc, enabling efficient connections with minimal propagation delay. The device supports rail-to-rail switching on data I/O ports and includes an I_off feature that allows for partial-power-down mode operation, preventing backflow of damaging current when powered down. The output-enable (OE) input disables the multiplexers/demultiplexers when set high, ensuring isolation during power-off conditions. This component is suitable for various applications, including Internet of Things (IoT) devices, wireless headphones, and television sets. It is available in multiple package types, including VQFN, with a temperature range of -40 to 85 degrees Celsius.

Suppliers

Company
Product
Description
Supplier Links
SN74CBTLV3257 Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer - 74CBTLV3257RGYRG4 - Texas Instruments
Dallas, TX, United States
SN74CBTLV3257 Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer
74CBTLV3257RGYRG4
SN74CBTLV3257 Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer 74CBTLV3257RGYRG4
Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultip lexer 16-VQFN -40 to 85

Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer 16-VQFN -40 to 85

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 74CBTLV3257RGYRG4-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
74CBTLV3257RGYRG4-ND
Signal Switches, Multiplexers, Decoders 74CBTLV3257RGYRG4-ND
Multiplexer/Demultip lexer 4 x 1:2 16-VQFN (4x3.5)

Multiplexer/Demultiplexer 4 x 1:2 16-VQFN (4x3.5)

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3257RGYRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
74CBTLV3257RGYRG4
Logic - Signal Switches, Multiplexers, Decoders 74CBTLV3257RGYRG4
IC MUX/DEMUX 4 X 1:2 16VQFN

IC MUX/DEMUX 4 X 1:2 16VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 74CBTLV3257RGYRG4 74CBTLV3257RGYRG4-ND 74CBTLV3257RGYRG4
Product Name SN74CBTLV3257 Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Configuration 4 x SPDT (4 x 1:2) 4 x 1:2
Applications Catalog
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts
Ron 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switch and Multiplexer IC - 743-74S151PC - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature 0.0 C (32 F)
Package Type Bulk
View Details
2 suppliers
SN74CBTLV3251 Low-Voltage 1-Of-8 FET Multiplexer/Demultiplexer - 74CBTLV3251DBQRE4 - Texas Instruments
Specs
Configuration 1 x SP8T (1 x 1:8)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details