14-Stage Asynchronous Binary Counters And Oscillators 16-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1099906-SN74HC4060PW
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 14
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Timing: Asynchronous
Count Rate: 33MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP
IC BINARY COUNTER 14BIT 16TSSOP
IC COUNTER/OSC ASYNC BIN 16TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | SN74HC4060PWT | 1099906-SN74HC4060PWT | 296-SN74HC4060PWTTR-ND | SN74HC4060PWT | SN74HC4060PWT | SN74HC4060PWT |
| Product Name | SN74HC4060 14-Stage Asynchronous Binary Counters And Oscillators | Logic - Logic - Counters, Dividers - SN74HC4060PWT | Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers |
| Counter Category | Asynchronous | Asynchronous | Synchronous | |||
| Supply Voltage | 3.3V; 5V; 6 | 2 V ~ 6 V | 2 V ~ 6 V | |||
| Package Type | PDIP,SO,SOIC,SSOP,TSSOP | SOP; SSOP; TSSOP; 16-TSSOP | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | SSOP | |
| Logic Family | HC | |||||
| Number of Stages (Bits) | 14 bits |