Texas Instruments CD74HC4060 High Speed CMOS Logic 14-Stage Binary Counter with Oscillator CD74HC4060PWT

Description
High Speed CMOS Logic 14-Stage Binary Counter with Oscillator 16-TSSOP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 14-Stage Binary Counter with Oscillator 16-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC4060 High Speed CMOS Logic 14-Stage Binary Counter with Oscillator - CD74HC4060PWT - Texas Instruments
Dallas, TX, United States
CD74HC4060 High Speed CMOS Logic 14-Stage Binary Counter with Oscillator
CD74HC4060PWT
CD74HC4060 High Speed CMOS Logic 14-Stage Binary Counter with Oscillator CD74HC4060PWT
High Speed CMOS Logic 14-Stage Binary Counter with Oscillator 16-TSSOP -55 to 125

High Speed CMOS Logic 14-Stage Binary Counter with Oscillator 16-TSSOP -55 to 125

Buy Now Datasheet
Logic - Logic - Counters, Dividers - CD74HC4060PWT - 1028413-CD74HC4060PWT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD74HC4060PWT
1028413-CD74HC4060PWT
Logic - Logic - Counters, Dividers - CD74HC4060PWT 1028413-CD74HC4060PWT
Manufacturer: Texas Instruments Win Source Part Number: 1028413-CD74HC4060PW T Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 14 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 35MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1028413-CD74HC4060PWT
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 14
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 35MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Counters, Dividers - 296-CD74HC4060PWTCT-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-CD74HC4060PWTCT-ND
Counters, Dividers 296-CD74HC4060PWTCT-ND
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP

Buy Now Datasheet
Counters, Dividers - 296-CD74HC4060PWTTR-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-CD74HC4060PWTTR-ND
Counters, Dividers 296-CD74HC4060PWTTR-ND
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP

Buy Now Datasheet
Counters, Dividers - CD74HC4060PWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD74HC4060PWT
Counters, Dividers CD74HC4060PWT
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP

Buy Now
Logic - Counters, Dividers - CD74HC4060PWT - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD74HC4060PWT
Logic - Counters, Dividers CD74HC4060PWT
IC 14-STAGE BIN COUNTER 16TSSOP

IC 14-STAGE BIN COUNTER 16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD74HC4060PWT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD74HC4060PWT
Integrated Circuits (ICs) - Logic - Counters, Dividers CD74HC4060PWT
IC BINARY COUNTER 14BIT 16TSSOP

IC BINARY COUNTER 14BIT 16TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD74HC4060PWT 1028413-CD74HC4060PWT 296-CD74HC4060PWTCT-ND CD74HC4060PWT CD74HC4060PWT CD74HC4060PWT
Product Name CD74HC4060 High Speed CMOS Logic 14-Stage Binary Counter with Oscillator Logic - Logic - Counters, Dividers - CD74HC4060PWT Counters, Dividers Counters, Dividers Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Supply Voltage 3.3V; 5V; 6 2 V ~ 6 V 2 V ~ 6 V
Package Type PDIP,SOIC,TSSOP SOP; SSOP; TSSOP; 16-TSSOP TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) SSOP
Logic Family HC
Number of Stages (Bits) 14 bits
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD4518B CMOS Dual BCD Up-Counter - CD4518BNSR - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
7 suppliers
Counters, Dividers - 9310PC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75 V ~ 5.25 V
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Clock Frequency 30 MHz
View Details
2 suppliers
SN54ALS163B Synchronous 4-Bit Binary Counters - 8302202EA - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 5.5
Package Type CDIP,LCCC
View Details
4 suppliers
CD4518B CMOS Dual BCD Up-Counter - CD4518BPWE4 - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
4 suppliers