Texas Instruments SN74HC4060 14-Stage Asynchronous Binary Counters And Oscillators SN74HC4060NSR

Description
14-Stage Asynchronous Binary Counters And Oscillators 16-SO -40 to 85
Request a Quote Datasheet
Description
14-Stage Asynchronous Binary Counters And Oscillators 16-SO -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC4060 14-Stage Asynchronous Binary Counters And Oscillators - SN74HC4060NSR - Texas Instruments
Dallas, TX, United States
SN74HC4060 14-Stage Asynchronous Binary Counters And Oscillators
SN74HC4060NSR
SN74HC4060 14-Stage Asynchronous Binary Counters And Oscillators SN74HC4060NSR
14-Stage Asynchronous Binary Counters And Oscillators 16-SO -40 to 85

14-Stage Asynchronous Binary Counters And Oscillators 16-SO -40 to 85

Buy Now Datasheet
Logic - Logic - Counters, Dividers - SN74HC4060NSR - 030140-SN74HC4060NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74HC4060NSR
030140-SN74HC4060NSR
Logic - Logic - Counters, Dividers - SN74HC4060NSR 030140-SN74HC4060NSR
Manufacturer: Texas Instruments Win Source Part Number: 030140-SN74HC4060NSR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 14 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Timing: Asynchronous Count Rate: 33MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SO Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 030140-SN74HC4060NSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 14
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Timing: Asynchronous
Count Rate: 33MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SO
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Counters, Dividers - 296-SN74HC4060NSRTR-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-SN74HC4060NSRTR-ND
Counters, Dividers 296-SN74HC4060NSRTR-ND
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO

Buy Now Datasheet
Counters, Dividers - 296-SN74HC4060NSRCT-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-SN74HC4060NSRCT-ND
Counters, Dividers 296-SN74HC4060NSRCT-ND
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO

Buy Now Datasheet
 - SN74HC4060NSR - Rochester Electronics
Newburyport, MA, United States
SN74HC4060 14-Stage Asynchronous Binary Counters And Oscillators

SN74HC4060 14-Stage Asynchronous Binary Counters And Oscillators

Supplier's Site Datasheet
Counters, Dividers - SN74HC4060NSR - ODG (Origin Data Global)
Shenzhen, China
Counters, Dividers
SN74HC4060NSR
Counters, Dividers SN74HC4060NSR
IC COUNTER ASYNC BIN 16SO

IC COUNTER ASYNC BIN 16SO

Supplier's Site Datasheet
Counters, Dividers - SN74HC4060NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74HC4060NSR
Counters, Dividers SN74HC4060NSR
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO

Buy Now
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74HC4060NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74HC4060NSR
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74HC4060NSR
IC BINARY COUNTER 14-BIT 16SO

IC BINARY COUNTER 14-BIT 16SO

Supplier's Site
Logic - Counters, Dividers - SN74HC4060NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74HC4060NSR
Logic - Counters, Dividers SN74HC4060NSR
IC COUNTER ASYNC BIN 16SO

IC COUNTER ASYNC BIN 16SO

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74HC4060NSR 030140-SN74HC4060NSR 296-SN74HC4060NSRTR-ND SN74HC4060NSR SN74HC4060NSR SN74HC4060NSR SN74HC4060NSR SN74HC4060NSR
Product Name SN74HC4060 14-Stage Asynchronous Binary Counters And Oscillators Logic - Logic - Counters, Dividers - SN74HC4060NSR Counters, Dividers Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers
Counter Category Asynchronous Asynchronous Synchronous; Asynchronous Synchronous
Supply Voltage 3.3V; 5V; 6 2 V ~ 6 V 2 V ~ 6 V 2 V ~ 6 V
Package Type PDIP,SO,SOIC,SSOP,TSSOP 16-SO SOIC; "16-SOIC (0.209"", 5.30mm Width)" SOP; SOP16 SOIC; 16-SOIC (0.209", 5.30mm Width) SOIC; 16-SOIC (0.209\", 5.30mm Width) SOIC
Logic Family HC
Number of Stages (Bits) 14 bits
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC4024 Asynchronous 7-Bit Binary Counters - 86012012A - Texas Instruments
Specs
Counter Category Asynchronous
Package Type CDIP,LCCC
Logic Family HC
View Details
3 suppliers
CD4018B-MIL CMOS Presettable Divide-By-N Counter - JM38510/05652BEA - Texas Instruments
Specs
Features Presettable
Supply Voltage 3V; 18
Package Type CDIP
View Details
3 suppliers
CD4024B CMOS 7-Stage Ripple-Carry Binary Counter/Divider - CD4024BPW - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
8 suppliers
CD74HC393 High Speed CMOS Logic Dual 4-Stage Binary Counters - CD74HC393M96 - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SOIC
Logic Family HC
View Details
8 suppliers