Texas Instruments CD74HC393 High Speed CMOS Logic Dual 4-Stage Binary Counters CD74HC393M96

Description
High Speed CMOS Logic Dual 4-Stage Binary Counters 14-SOIC -55 to 125
Request a Quote
Description
High Speed CMOS Logic Dual 4-Stage Binary Counters 14-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD74HC393M96 is a dual 4-stage binary counter in a 14-pin SOIC package, measuring 8.65 mm by 3.90 mm. It operates from 2 V to 6 V with high noise immunity and supports negative-edge clocking with a common reset. The device features buffered inputs, fully static operation, and a wide temperature range of -55°C to 125°C. It is compatible with LSTTL inputs and has a fanout of 10 LSTTL loads for standard outputs. The part is supplied in a 2500-unit tape and reel packaging with Level-1 MSL rating and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The CD74HC393M96 is a dual 4-stage binary counter in a 14-pin SOIC package, measuring 8.65 mm by 3.90 mm. It operates from 2 V to 6 V with high noise immunity and supports negative-edge clocking with a common reset. The device features buffered inputs, fully static operation, and a wide temperature range of -55°C to 125°C. It is compatible with LSTTL inputs and has a fanout of 10 LSTTL loads for standard outputs. The part is supplied in a 2500-unit tape and reel packaging with Level-1 MSL rating and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
CD74HC393 High Speed CMOS Logic Dual 4-Stage Binary Counters - CD74HC393M96 - Texas Instruments
Dallas, TX, United States
CD74HC393 High Speed CMOS Logic Dual 4-Stage Binary Counters
CD74HC393M96
CD74HC393 High Speed CMOS Logic Dual 4-Stage Binary Counters CD74HC393M96
High Speed CMOS Logic Dual 4-Stage Binary Counters 14-SOIC -55 to 125

High Speed CMOS Logic Dual 4-Stage Binary Counters 14-SOIC -55 to 125

Buy Now Datasheet
Counters, Dividers - 296-31583-1-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-31583-1-ND
Counters, Dividers 296-31583-1-ND
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC

Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC

Buy Now Datasheet
Counters, Dividers - 296-31583-6-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-31583-6-ND
Counters, Dividers 296-31583-6-ND
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC

Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC

Buy Now Datasheet
Counters, Dividers - 296-31583-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-31583-2-ND
Counters, Dividers 296-31583-2-ND
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC

Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC

Buy Now Datasheet
Logic - Logic - Counters, Dividers - CD74HC393M96 - 123271-CD74HC393M96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD74HC393M96
123271-CD74HC393M96
Logic - Logic - Counters, Dividers - CD74HC393M96 123271-CD74HC393M96
Manufacturer: Texas Instruments Win Source Part Number: 123271-CD74HC393M96 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 2 Number of Bits per Element: 4 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 35MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 123271-CD74HC393M96
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 2
Number of Bits per Element: 4
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 35MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - CD74HC393M96 - Rochester Electronics
Newburyport, MA, United States
Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO14

Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO14

Supplier's Site Datasheet
Counters, Dividers - CD74HC393M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD74HC393M96
Counters, Dividers CD74HC393M96
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC

Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD74HC393M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD74HC393M96
Integrated Circuits (ICs) - Logic - Counters, Dividers CD74HC393M96
IC BINARY COUNTR DL 4BIT 14SOIC

IC BINARY COUNTR DL 4BIT 14SOIC

Supplier's Site
Counters, Dividers - CD74HC393M96 - ODG (Origin Data Global)
Shenzhen, China
Counters, Dividers
CD74HC393M96
Counters, Dividers CD74HC393M96
IC DUAL 4-STG BIN COUNTER 14SOIC

IC DUAL 4-STG BIN COUNTER 14SOIC

Supplier's Site Datasheet
Logic - Counters, Dividers - CD74HC393M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD74HC393M96
Logic - Counters, Dividers CD74HC393M96
IC DUAL 4-STG BIN COUNTER 14SOIC

IC DUAL 4-STG BIN COUNTER 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD74HC393M96 296-31583-1-ND 123271-CD74HC393M96 CD74HC393M96 CD74HC393M96 CD74HC393M96 CD74HC393M96 CD74HC393M96
Product Name CD74HC393 High Speed CMOS Logic Dual 4-Stage Binary Counters Counters, Dividers Logic - Logic - Counters, Dividers - CD74HC393M96 Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Logic - Counters, Dividers
Supply Voltage 3.3V; 5V; 6 2 V ~ 6 V 2 V ~ 6 V 2 V ~ 6 V
Package Type PDIP,SOIC SOIC; "14-SOIC (0.154"", 3.90mm Width)" SOIC; 14-SOIC SOIC; SOIC14 SOIC; 14-SOIC (0.154\", 3.90mm Width) SOIC SOIC; 14-SOIC (0.154", 3.90mm Width)
Logic Family HC CMOS
Number of Stages (Bits) 4 bits
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC161 Synchronous 4-Bit Binary Counters - 84075012A - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 6
Package Type CDIP,CFP,LCCC
View Details
2 suppliers
CD4522B CMOS Programmable BCD Divide-By-N Counter - CD4522BPWE4 - Texas Instruments
Specs
Features Programmable
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
View Details
5 suppliers
CD4022B CMOS Octal Counter with 8 Decoded Outputs - CD4022BPWR - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
Logic Family CD4000
View Details
7 suppliers
SN74HC161 4-Bit Synchronous Binary Counters - SN74HC161DR - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SO,SOIC,TSSOP
View Details
6 suppliers