The SN74HC4060DBR is a 14-stage binary counter with an integrated oscillator, housed in a 16-pin SSOP package. It operates over a supply voltage range of 2 V to 6 V, with a maximum input current of 1 µA and a typical propagation delay of 14 ns. The device supports both RC and crystal oscillator configurations, and its outputs can drive up to 10 LSTTL loads. The operating temperature range is -40°C to 85°C. The SSOP package has a body width of 5.3 mm and a pin pitch of 0.65 mm.
14-Stage Asynchronous Binary Counters And Oscillators 16-SSOP -40 to 85
SN74HC4060 14-Stage Asynchronous Binary Counters And Oscillators
Manufacturer: Texas Instruments
Win Source Part Number: 125505-SN74HC4060DBR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 14
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Timing: Asynchronous
Count Rate: 33MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SSOP
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SSOP
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SSOP
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SSOP
IC COUNTER/OSC ASYNC BIN 16SSOP
IC BINARY COUNTER 14-BIT 16SSOP
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | SN74HC4060DBR | SN74HC4060DBR | 125505-SN74HC4060DBR | 296-28508-1-ND | SN74HC4060DBR | SN74HC4060DBR | SN74HC4060DBR |
| Product Name | SN74HC4060 14-Stage Asynchronous Binary Counters And Oscillators | Logic - Logic - Counters, Dividers - SN74HC4060DBR | Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | |
| Counter Category | Asynchronous | Synchronous; Asynchronous | Asynchronous | Synchronous | |||
| Supply Voltage | 3.3V; 5V; 6 | 2 V ~ 6 V | 2 V ~ 6 V | ||||
| Package Type | PDIP,SO,SOIC,SSOP,TSSOP | SOP; SSOP; SSOP16 | SOP; SSOP; 16-SSOP | SSOP; "16-SSOP (0.209"", 5.30mm Width)" | SOP; SSOP; 16-SSOP (0.209\", 5.30mm Width) | SSOP | |
| Logic Family | HC | ||||||
| Number of Stages (Bits) | 14 bits |