Texas Instruments SN74HC4040 12-Bit Asynchronous Binary Counters SN74HC4040PWR

Description
12-Bit Asynchronous Binary Counters 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
12-Bit Asynchronous Binary Counters 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC4040 12-Bit Asynchronous Binary Counters - SN74HC4040PWR - Texas Instruments
Dallas, TX, United States
SN74HC4040 12-Bit Asynchronous Binary Counters
SN74HC4040PWR
SN74HC4040 12-Bit Asynchronous Binary Counters SN74HC4040PWR
12-Bit Asynchronous Binary Counters 16-TSSOP -40 to 85

12-Bit Asynchronous Binary Counters 16-TSSOP -40 to 85

Buy Now Datasheet
Counters, Dividers - 296-8325-1-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-8325-1-ND
Counters, Dividers 296-8325-1-ND
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP

Buy Now Datasheet
Counters, Dividers - 296-8325-6-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-8325-6-ND
Counters, Dividers 296-8325-6-ND
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP

Buy Now Datasheet
Counters, Dividers - 296-8325-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-8325-2-ND
Counters, Dividers 296-8325-2-ND
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP

Buy Now Datasheet
Logic - Logic - Counters, Dividers - SN74HC4040PWR - 030139-SN74HC4040PWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74HC4040PWR
030139-SN74HC4040PWR
Logic - Logic - Counters, Dividers - SN74HC4040PWR 030139-SN74HC4040PWR
Manufacturer: Texas Instruments Win Source Part Number: 030139-SN74HC4040PWR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 12 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Timing: Asynchronous Count Rate: 33MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 030139-SN74HC4040PWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 12
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Timing: Asynchronous
Count Rate: 33MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Counters, Dividers - SN74HC4040PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74HC4040PWR
Counters, Dividers SN74HC4040PWR
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP

Buy Now Datasheet
Logic - Counters, Dividers - SN74HC4040PWR - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74HC4040PWR
Logic - Counters, Dividers SN74HC4040PWR
IC ASYNC BINARY COUNTER 16-TSSOP

IC ASYNC BINARY COUNTER 16-TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74HC4040PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74HC4040PWR
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74HC4040PWR
IC BINARY COUNTER 12BIT 16TSSOP

IC BINARY COUNTER 12BIT 16TSSOP

Supplier's Site
Ic, 12Bit Binary Counter, Tssop-16; Logic Family / Base Number Texas Instruments - 26AJ9409 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 12Bit Binary Counter, Tssop-16; Logic Family / Base Number Texas Instruments
26AJ9409
Ic, 12Bit Binary Counter, Tssop-16; Logic Family / Base Number Texas Instruments 26AJ9409
IC, 12BIT BINARY COUNTER, TSSOP-16; Logic Family / Base Number:74HC4040; Counter Type:Binary, Asynchronous; Clock Frequency:53MHz; Count Maximum:4095; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage RoHS Compliant: Yes

IC, 12BIT BINARY COUNTER, TSSOP-16; Logic Family / Base Number:74HC4040; Counter Type:Binary, Asynchronous; Clock Frequency:53MHz; Count Maximum:4095; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Counters, Dividers - SN74HC4040PWR - ODG (Origin Data Global)
Shenzhen, China
Counters, Dividers
SN74HC4040PWR
Counters, Dividers SN74HC4040PWR
IC ASYNC BINARY COUNTER 16-TSSOP

IC ASYNC BINARY COUNTER 16-TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74HC4040PWR 296-8325-1-ND 030139-SN74HC4040PWR SN74HC4040PWR SN74HC4040PWR SN74HC4040PWR 26AJ9409 SN74HC4040PWR
Product Name SN74HC4040 12-Bit Asynchronous Binary Counters Counters, Dividers Logic - Logic - Counters, Dividers - SN74HC4040PWR Counters, Dividers Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Ic, 12Bit Binary Counter, Tssop-16; Logic Family / Base Number Texas Instruments Counters, Dividers
Counter Category Asynchronous Asynchronous Synchronous
Supply Voltage 3.3V; 5V; 6 2 V ~ 6 V 2 V ~ 6 V 2V 2 V ~ 6 V
Package Type PDIP,SO,SOIC,SSOP,TSSOP TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 16-TSSOP SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) SSOP TSSOP 16-TSSOP (0.173", 4.40mm Width)
Logic Family HC
Number of Stages (Bits) 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Counters, Dividers - CD4060BMW-MIL - Acme Chip Technology Co., Limited
Specs
Package Type 16-DIP (0.300, 7.62mm)
View Details
2 suppliers
Counters, Dividers - 74F191PC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Clock Frequency 125 MHz
View Details
CD4024B CMOS 7-Stage Ripple-Carry Binary Counter/Divider - CD4024BNSR - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
6 suppliers
CD4018B CMOS Presettable Divide-By-N Counter - CD4018BE - Texas Instruments
Specs
Features Presettable
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
7 suppliers