12-Bit Asynchronous Binary Counters 16-TSSOP -40 to 85
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP
IC BINARY COUNTER 12BIT 16TSSOP
IC COUNTER BINARY 12BIT 16TSSOP
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | SN74HC4040PWG4 | SN74HC4040PWG4-ND | SN74HC4040PWG4 | SN74HC4040PWG4 | SN74HC4040PWG4 |
| Product Name | SN74HC4040 12-Bit Asynchronous Binary Counters | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers |
| Counter Category | Asynchronous | Asynchronous | Synchronous | ||
| Supply Voltage | 3.3V; 5V; 6 | 2 V ~ 6 V | |||
| Package Type | PDIP,SO,SOIC,SSOP,TSSOP | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | |
| Logic Family | HC | ||||
| Number of Stages (Bits) | 12 bits |