Texas Instruments SN74HC4040 12-Bit Asynchronous Binary Counters SN74HC4040PW

Description
12-Bit Asynchronous Binary Counters 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
12-Bit Asynchronous Binary Counters 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC4040 12-Bit Asynchronous Binary Counters - SN74HC4040PW - Texas Instruments
Dallas, TX, United States
SN74HC4040 12-Bit Asynchronous Binary Counters
SN74HC4040PW
SN74HC4040 12-Bit Asynchronous Binary Counters SN74HC4040PW
12-Bit Asynchronous Binary Counters 16-TSSOP -40 to 85

12-Bit Asynchronous Binary Counters 16-TSSOP -40 to 85

Buy Now Datasheet
Counters, Dividers - 296-26480-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-26480-5-ND
Counters, Dividers 296-26480-5-ND
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP

Buy Now Datasheet
Logic - Logic - Counters, Dividers - SN74HC4040PW - 896606-SN74HC4040PW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74HC4040PW
896606-SN74HC4040PW
Logic - Logic - Counters, Dividers - SN74HC4040PW 896606-SN74HC4040PW
Manufacturer: Texas Instruments Win Source Part Number: 896606-SN74HC4040PW Series: 74HC Operating Temperature Range: -40°C ~ 85°C Features: Counter IC Binary Counter Element Bit Negative Edge 16-TSSOP Package: 16-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: 74HC4040 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-26480-5, SN74HC4040PW-ND, SN74HC4040PWE4, SN74HC4040PWE4-ND

Manufacturer: Texas Instruments
Win Source Part Number: 896606-SN74HC4040PW
Series: 74HC
Operating Temperature Range: -40°C ~ 85°C
Features: Counter IC Binary Counter Element Bit Negative Edge 16-TSSOP
Package: 16-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 74HC4040
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-26480-5, SN74HC4040PW-ND, SN74HC4040PWE4, SN74HC4040PWE4-ND

Buy Now Datasheet
Logic - Counters, Dividers - SN74HC4040PW - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74HC4040PW
Logic - Counters, Dividers SN74HC4040PW
IC COUNTER ASYNC BINARY 16-TSSOP

IC COUNTER ASYNC BINARY 16-TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74HC4040PW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74HC4040PW
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74HC4040PW
IC BINARY COUNTER 12BIT 16TSSOP

IC BINARY COUNTER 12BIT 16TSSOP

Supplier's Site
Counters, Dividers - SN74HC4040PW - ODG (Origin Data Global)
Shenzhen, China
Counters, Dividers
SN74HC4040PW
Counters, Dividers SN74HC4040PW
IC COUNTER ASYNC BINARY 16-TSSOP

IC COUNTER ASYNC BINARY 16-TSSOP

Supplier's Site Datasheet
Counters, Dividers - SN74HC4040PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74HC4040PW
Counters, Dividers SN74HC4040PW
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP

Buy Now Datasheet
Logic, Counter Async Binary, 16Tssop; Logic Family / Base Number Texas Instruments - 37AJ9101 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Counter Async Binary, 16Tssop; Logic Family / Base Number Texas Instruments
37AJ9101
Logic, Counter Async Binary, 16Tssop; Logic Family / Base Number Texas Instruments 37AJ9101
LOGIC, COUNTER ASYNC BINARY, 16TSSOP; Logic Family / Base Number:74HC4040; Counter Type:Binary; Clock Frequency:53MHz; Count Maximum:12; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic RoHS Compliant: Yes

LOGIC, COUNTER ASYNC BINARY, 16TSSOP; Logic Family / Base Number:74HC4040; Counter Type:Binary; Clock Frequency:53MHz; Count Maximum:12; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74HC4040PW 296-26480-5-ND 896606-SN74HC4040PW SN74HC4040PW SN74HC4040PW SN74HC4040PW SN74HC4040PW 37AJ9101
Product Name SN74HC4040 12-Bit Asynchronous Binary Counters Counters, Dividers Logic - Logic - Counters, Dividers - SN74HC4040PW Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Counters, Dividers Logic, Counter Async Binary, 16Tssop; Logic Family / Base Number Texas Instruments
Counter Category Asynchronous Asynchronous Synchronous
Supply Voltage 3.3V; 5V; 6 2 V ~ 6 V 2 V ~ 6 V 2V
Package Type PDIP,SO,SOIC,SSOP,TSSOP TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 16-TSSOP SSOP 16-TSSOP (0.173", 4.40mm Width) SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) TSSOP
Logic Family HC
Number of Stages (Bits) 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Counters, Dividers - 4040BE - 161883-4040BE - Win Source Electronics
Specs
Supply Voltage 3 V ~ 18 V
Package Type DIP; PDIP; 16-PDIP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD40103B CMOS 8-Stage Presettable 8-Bit Binary Synchronous Down Counter - CD40103BE - Texas Instruments
Specs
Features Presettable
Counter Category Synchronous
Supply Voltage 3V; 5V; 18
View Details
8 suppliers
CD40102B CMOS 8-Stage Presettable 2-Decade BCD Synchronous Down Counter - CD40102BE - Texas Instruments
Specs
Features Presettable
Counter Type BCD/Decade Counter
Counter Category Synchronous
View Details
8 suppliers
CD54HCT390 High Speed CMOS Logic Dual Decade Ripple Counter - 5962-9098401MEA - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 5.5
Package Type CDIP
View Details