CMOS 8-Stage Presettable 8-Bit Binary Synchronous Down Counter 16-PDIP -55 to 125
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-PDIP
Binary Counter, 4000/14000/40000 Series, Synchronous, Positive Edge Triggered, 8-Bit, Down Direction, CMOS, PDIP16
Manufacturer: Texas Instruments
Win Source Part Number: 1159535-CD40103BE
Series: 4000B
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 16-DIP (0.300", 7.62mm)
Logic Type: Binary Counter
Operating Supply Voltage: 3 V ~ 18 V
Number of Elements: 1
Number of Bits per Element: 8
Direction: Down
Reset: Asynchronous
Timing: Synchronous
Count Rate: 2.4MHz
Family Name: CD40103
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-PDIP
Alternative Parts (Cross-Reference): HCF40103BEY; CD40103BD; CD40103BNSRE4;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
IC BINARY COUNTER 8-BIT 16DIP
IC, LOGIC, 4000, COUNTER; Logic Family / Base Number:CD40103; Counter Type:Binary, Down; Clock Frequency:4.8MHz; Count Maximum:255; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC RoHS Compliant: Yes
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-PDIP
IC SYNC DOWN COUNTER 8STG 16-DIP
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD40103BE | 296-14080-5-ND | CD40103BE | 1159535-CD40103BE | CD40103BE | 28AH2019 | CD40103BE | CD40103BE |
| Product Name | CD40103B CMOS 8-Stage Presettable 8-Bit Binary Synchronous Down Counter | Counters, Dividers | Logic - Logic - Counters, Dividers - CD40103BE | Integrated Circuits (ICs) - Logic - Counters, Dividers | Ic, Logic, 4000, Counter; Logic Family / Base Number Texas Instruments | Counters, Dividers | Logic - Counters, Dividers | |
| Features | Presettable | |||||||
| Counter Category | Synchronous | Synchronous; Asynchronous | Synchronous | Synchronous | ||||
| Supply Voltage | 3V; 5V; 18 | 3 V ~ 18 V | 3V; 3V | 1.8V; 3 V ~ 18 V | ||||
| Package Type | PDIP,SO,TSSOP | DIP; "16-DIP (0.300"", 7.62mm)" | DIP; PDIP; PDIP16 | DIP | DIP | DIP; 16-DIP (0.300\", 7.62mm) | ||
| Logic Family | CD4000 | CMOS |