The CD54HCT390 is a high-speed CMOS dual decade ripple counter in a 16-pin CDIP package measuring 24.38 mm × 6.92 mm, designed for operates over a wide temperature range of -55°C to 125°C with 4.5 V to 5.5 V power supply and direct LSTTL input compatibility.
High Speed CMOS Logic Dual Decade Ripple Counter 16-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Counters |
| Product Number | 5962-9098401MEA |
| Product Name | CD54HCT390 High Speed CMOS Logic Dual Decade Ripple Counter |
| Counter Type | BCD/Decade Counter |
| Supply Voltage | 5.5 |
| Package Type | CDIP |
| Logic Family | HCT |