Texas Instruments SN74HC4040 12-Bit Asynchronous Binary Counters SN74HC4040DT

Description
12-Bit Asynchronous Binary Counters 16-SOIC -40 to 85
Request a Quote
Description
12-Bit Asynchronous Binary Counters 16-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

12-Bit Asynchronous Binary Counters with a wide operating voltage range of 2 V to 6 V, typical propagation delay of 12 ns, and ±4-mA output drive at 5 V. Available in 16-pin SOIC, PDIP, SOP, TSSOP, and SSOP packages with dimensions including 9.90 mm × 3.90 mm for SOIC and 19.31 mm × 6.35 mm for PDIP. Operating temperature range is -40°C to 85°C for commercial variants. Outputs can drive up to 10 LSTTL loads with a maximum supply current of 80 µA.

Datasheet Summary
Powered by GS/AI

12-Bit Asynchronous Binary Counters with a wide operating voltage range of 2 V to 6 V, typical propagation delay of 12 ns, and ±4-mA output drive at 5 V. Available in 16-pin SOIC, PDIP, SOP, TSSOP, and SSOP packages with dimensions including 9.90 mm × 3.90 mm for SOIC and 19.31 mm × 6.35 mm for PDIP. Operating temperature range is -40°C to 85°C for commercial variants. Outputs can drive up to 10 LSTTL loads with a maximum supply current of 80 µA.

Suppliers

Company
Product
Description
Supplier Links
SN74HC4040 12-Bit Asynchronous Binary Counters - SN74HC4040DT - Texas Instruments
Dallas, TX, United States
SN74HC4040 12-Bit Asynchronous Binary Counters
SN74HC4040DT
SN74HC4040 12-Bit Asynchronous Binary Counters SN74HC4040DT
12-Bit Asynchronous Binary Counters 16-SOIC -40 to 85

12-Bit Asynchronous Binary Counters 16-SOIC -40 to 85

Buy Now Datasheet
Logic - Logic - Counters, Dividers - SN74HC4040DT - 122179-SN74HC4040DT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74HC4040DT
122179-SN74HC4040DT
Logic - Logic - Counters, Dividers - SN74HC4040DT 122179-SN74HC4040DT
Manufacturer: Texas Instruments Win Source Part Number: 122179-SN74HC4040DT Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 12 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Timing: Asynchronous Count Rate: 33MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 122179-SN74HC4040DT
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 12
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Timing: Asynchronous
Count Rate: 33MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Counters, Dividers - 296-SN74HC4040DTDKR-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-SN74HC4040DTDKR-ND
Counters, Dividers 296-SN74HC4040DTDKR-ND
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SO

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SO

Buy Now Datasheet
Counters, Dividers - 296-SN74HC4040DTCT-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-SN74HC4040DTCT-ND
Counters, Dividers 296-SN74HC4040DTCT-ND
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SO

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SO

Buy Now Datasheet
Counters, Dividers - 296-SN74HC4040DTTR-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-SN74HC4040DTTR-ND
Counters, Dividers 296-SN74HC4040DTTR-ND
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SO

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SO

Buy Now Datasheet
Logic - Counters, Dividers - SN74HC4040DT - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74HC4040DT
Logic - Counters, Dividers SN74HC4040DT
IC COUNTER ASYNC BINARY 16-SOIC

IC COUNTER ASYNC BINARY 16-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74HC4040DT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74HC4040DT
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74HC4040DT
IC BINARY COUNTER 12-BIT 16SO

IC BINARY COUNTER 12-BIT 16SO

Supplier's Site
Counters, Dividers - SN74HC4040DT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74HC4040DT
Counters, Dividers SN74HC4040DT
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SO

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SO

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74HC4040DT 122179-SN74HC4040DT 296-SN74HC4040DTDKR-ND SN74HC4040DT SN74HC4040DT SN74HC4040DT
Product Name SN74HC4040 12-Bit Asynchronous Binary Counters Logic - Logic - Counters, Dividers - SN74HC4040DT Counters, Dividers Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Counter Category Asynchronous Asynchronous Synchronous
Supply Voltage 3.3V; 5V; 6 2 V ~ 6 V 2 V ~ 6 V
Package Type PDIP,SO,SOIC,SSOP,TSSOP SOIC; 16-SOIC SOIC; "16-SOIC (0.209"", 5.30mm Width)" SOIC SOIC; 16-SOIC (0.209\", 5.30mm Width)
Logic Family HC
Number of Stages (Bits) 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS193A Synchronous 4-Bit Up/Down Binary Counters  With Dual Clock - 5962-8869801FA - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5.5
View Details
Counters, Dividers - 74F569SC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type SOIC; 20-SOIC (0.295\", 7.50mm Width)
Clock Frequency 90 MHz
View Details
2 suppliers
CD4017B CMOS Decade Counter with 10 Decoded Outputs - CD4017BM - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
7 suppliers
CD4040B CMOS 12-Stage Ripple-Carry Binary Counter/Divider - CD4040BEE4 - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP,WAFERSALE
Logic Family CD4000
View Details
4 suppliers