Texas Instruments SN74HC4040 12-Bit Asynchronous Binary Counters SN74HC4040DR

Description
12-Bit Asynchronous Binary Counters 16-SOIC -40 to 85
Request a Quote Datasheet
Description
12-Bit Asynchronous Binary Counters 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC4040 12-Bit Asynchronous Binary Counters - SN74HC4040DR - Texas Instruments
Dallas, TX, United States
SN74HC4040 12-Bit Asynchronous Binary Counters
SN74HC4040DR
SN74HC4040 12-Bit Asynchronous Binary Counters SN74HC4040DR
12-Bit Asynchronous Binary Counters 16-SOIC -40 to 85

12-Bit Asynchronous Binary Counters 16-SOIC -40 to 85

Buy Now Datasheet
Counters, Dividers - 296-14852-1-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-14852-1-ND
Counters, Dividers 296-14852-1-ND
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SO

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SO

Buy Now Datasheet
Counters, Dividers - 296-14852-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-14852-2-ND
Counters, Dividers 296-14852-2-ND
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SO

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SO

Buy Now Datasheet
Counters, Dividers - 296-14852-6-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-14852-6-ND
Counters, Dividers 296-14852-6-ND
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SO

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SO

Buy Now Datasheet
Logic - Logic - Counters, Dividers - SN74HC4040DR - 1099903-SN74HC4040DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74HC4040DR
1099903-SN74HC4040DR
Logic - Logic - Counters, Dividers - SN74HC4040DR 1099903-SN74HC4040DR
Manufacturer: Texas Instruments Win Source Part Number: 1099903-SN74HC4040DR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 12 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Timing: Asynchronous Count Rate: 33MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1099903-SN74HC4040DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 12
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Timing: Asynchronous
Count Rate: 33MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74HC4040DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74HC4040DR
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74HC4040DR
IC BINARY COUNTER 12-BIT 16SO

IC BINARY COUNTER 12-BIT 16SO

Supplier's Site
Counters, Dividers - SN74HC4040DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74HC4040DR
Counters, Dividers SN74HC4040DR
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SO

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SO

Buy Now Datasheet
Logic - Counters, Dividers - SN74HC4040DR - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74HC4040DR
Logic - Counters, Dividers SN74HC4040DR
IC 12BIT ASYNC BIN COUNTR 16SOIC

IC 12BIT ASYNC BIN COUNTR 16SOIC

Supplier's Site Datasheet
IC 12BIT ASYNC BIN COUNTR 16SOIC - 815-SN74HC4040DR - Utmel Electronic Limited
Hong Kong, China
IC 12BIT ASYNC BIN COUNTR 16SOIC
815-SN74HC4040DR
IC 12BIT ASYNC BIN COUNTR 16SOIC 815-SN74HC4040DR
IC 12BIT ASYNC BIN COUNTR 16SOIC

IC 12BIT ASYNC BIN COUNTR 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74HC4040DR 296-14852-1-ND 1099903-SN74HC4040DR SN74HC4040DR SN74HC4040DR SN74HC4040DR 815-SN74HC4040DR
Product Name SN74HC4040 12-Bit Asynchronous Binary Counters Counters, Dividers Logic - Logic - Counters, Dividers - SN74HC4040DR Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Logic - Counters, Dividers IC 12BIT ASYNC BIN COUNTR 16SOIC
Counter Category Asynchronous Asynchronous Synchronous Asynchronous
Supply Voltage 3.3V; 5V; 6 2 V ~ 6 V 2 V ~ 6 V 5V; 5V
Package Type PDIP,SO,SOIC,SSOP,TSSOP SOIC; "16-SOIC (0.209"", 5.30mm Width)" SOIC; 16-SOIC SOIC SOIC; 16-SOIC (0.209\", 5.30mm Width) SOIC; 16-SOIC (0.154, 3.90mm Width)
Logic Family HC CMOS; CMOS
Number of Stages (Bits) 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

SN74ALS163B Synchronous 4-Bit Binary Counters - SN74ALS163BNSR - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 5V; 5.5
Package Type PDIP,SO,SOIC,SSOP
View Details
7 suppliers
Counters, Dividers - 93S16PC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75 V ~ 5.25 V
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Clock Frequency 70 MHz
View Details
2 suppliers
CD4026B CMOS Decade Counter/Divider with Decoded 7-Segment Display Outputs and Display Enable - CD4026BNSR - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
View Details
6 suppliers
CD74HC4040 High Speed CMOS Logic 12-Stage Binary Counter - CD74HC4040M96E4 - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SO,SOIC
Logic Family HC
View Details
2 suppliers