Texas Instruments CD74HC4040 High Speed CMOS Logic 12-Stage Binary Counter CD74HC4040M96E4

Description
High Speed CMOS Logic 12-Stage Binary Counter 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 12-Stage Binary Counter 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC4040 High Speed CMOS Logic 12-Stage Binary Counter - CD74HC4040M96E4 - Texas Instruments
Dallas, TX, United States
CD74HC4040 High Speed CMOS Logic 12-Stage Binary Counter
CD74HC4040M96E4
CD74HC4040 High Speed CMOS Logic 12-Stage Binary Counter CD74HC4040M96E4
High Speed CMOS Logic 12-Stage Binary Counter 16-SOIC -55 to 125

High Speed CMOS Logic 12-Stage Binary Counter 16-SOIC -55 to 125

Buy Now Datasheet
Logic - Logic - Counters, Dividers - CD74HC4040M96E4 - 1051622-CD74HC4040M96E4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD74HC4040M96E4
1051622-CD74HC4040M96E4
Logic - Logic - Counters, Dividers - CD74HC4040M96E4 1051622-CD74HC4040M96E4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051622-CD74HC4040M9 6E4 Packaging: Tape & Reel (TR) Contact Plating: Gold Mounting: SMD (SMT) Frequency: 35 MHz Number of Elements: 1 Number of Bits per Element: 12 Weight: 141.690917 mg Number of Bits: 12 Direction: Unidirectional Reset: Asynchronous Number of Pins: 16 Quiescent Current: 8 µA Propagation Delay: 255 ns Categories: Logic - Counters,Dividers Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 6 V Min Supply Voltage: 2 V Turn-On Delay Time: 255 ns Logic Function: Counter Clock Edge Trigger Type: Negative Edge

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051622-CD74HC4040M96E4
Packaging: Tape & Reel (TR)
Contact Plating: Gold
Mounting: SMD (SMT)
Frequency: 35 MHz
Number of Elements: 1
Number of Bits per Element: 12
Weight: 141.690917 mg
Number of Bits: 12
Direction: Unidirectional
Reset: Asynchronous
Number of Pins: 16
Quiescent Current: 8 µA
Propagation Delay: 255 ns
Categories: Logic - Counters,Dividers
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 2 V
Turn-On Delay Time: 255 ns
Logic Function: Counter
Clock Edge Trigger Type: Negative Edge

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Logic Counters Logic Counters
Product Number CD74HC4040M96E4 1051622-CD74HC4040M96E4
Product Name CD74HC4040 High Speed CMOS Logic 12-Stage Binary Counter Logic - Logic - Counters, Dividers - CD74HC4040M96E4
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SO,SOIC SOIC; SOIC
Logic Family HC
Number of Stages (Bits) 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

CD4029B CMOS Presettable Up/Down Counter - CD4029BM - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 5V; 18
View Details
8 suppliers
CD4060B CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator - CD4060BNSR - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
7 suppliers
CD40192B CMOS Presettable BCD Up/Down Counter (Dual Clock with Reset) - CD40192BNSR - Texas Instruments
Specs
Features Presettable
Counter Type BCD/Decade Counter
Counter Direction Bidirectional
View Details
6 suppliers
CD40102B CMOS 8-Stage Presettable 2-Decade BCD Synchronous Down Counter - CD40102BNSR - Texas Instruments
Specs
Features Presettable
Counter Type BCD/Decade Counter
Counter Category Synchronous
View Details
5 suppliers