Texas Instruments SN74HC4040 12-Bit Asynchronous Binary Counters SN74HC4040D

Description
12-Bit Asynchronous Binary Counters 16-SOIC -40 to 85
Request a Quote Datasheet
Description
12-Bit Asynchronous Binary Counters 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC4040 12-Bit Asynchronous Binary Counters - SN74HC4040D - Texas Instruments
Dallas, TX, United States
SN74HC4040 12-Bit Asynchronous Binary Counters
SN74HC4040D
SN74HC4040 12-Bit Asynchronous Binary Counters SN74HC4040D
12-Bit Asynchronous Binary Counters 16-SOIC -40 to 85

12-Bit Asynchronous Binary Counters 16-SOIC -40 to 85

Buy Now Datasheet
Counters, Dividers - 296-8322-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-8322-5-ND
Counters, Dividers 296-8322-5-ND
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SO

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SO

Buy Now Datasheet
 - SN74HC4040D - Rochester Electronics
Newburyport, MA, United States
Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 12-Bit, Up Direction, CMOS, PDSO16

Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 12-Bit, Up Direction, CMOS, PDSO16

Supplier's Site Datasheet
Logic - Logic - Counters, Dividers - SN74HC4040D - 1254640-SN74HC4040D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74HC4040D
1254640-SN74HC4040D
Logic - Logic - Counters, Dividers - SN74HC4040D 1254640-SN74HC4040D
Manufacturer: Texas Instruments Win Source Part Number: 1254640-SN74HC4040D Packaging: Tube Mounting Style: SMD Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 12 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Timing: Asynchronous Count Rate: 33MHz Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Application Field: Used in Industrial Family Part Number: 74HC4040 Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V

Manufacturer: Texas Instruments
Win Source Part Number: 1254640-SN74HC4040D
Packaging: Tube
Mounting Style: SMD
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 12
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Timing: Asynchronous
Count Rate: 33MHz
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Family Part Number: 74HC4040
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V

Buy Now
Counters, Dividers - SN74HC4040D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74HC4040D
Counters, Dividers SN74HC4040D
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SO

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SO

Buy Now Datasheet
TEXAS INSTRUMENTS SN74HC4040D12BIT BINARY COUNTER, SMD, 74HC4040 - 815-SN74HC4040D - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTS SN74HC4040D12BIT BINARY COUNTER, SMD, 74HC4040
815-SN74HC4040D
TEXAS INSTRUMENTS SN74HC4040D12BIT BINARY COUNTER, SMD, 74HC4040 815-SN74HC4040D
TEXAS INSTRUMENTS SN74HC4040D12BIT BINARY COUNTER, SMD, 74HC4040

TEXAS INSTRUMENTS SN74HC4040D12BIT BINARY COUNTER, SMD, 74HC4040

Supplier's Site
12 Bit Binary Counter, Soic-16; Logic Family / Base Number Texas Instruments - 76C3563 - Newark, An Avnet Company
Chicago, IL, United States
12 Bit Binary Counter, Soic-16; Logic Family / Base Number Texas Instruments
76C3563
12 Bit Binary Counter, Soic-16; Logic Family / Base Number Texas Instruments 76C3563
12 BIT BINARY COUNTER, SOIC-16; Logic Family / Base Number:74HC4040; Counter Type:Binary; Clock Frequency:53MHz; Count Maximum:4095; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V RoHS Compliant: Yes

12 BIT BINARY COUNTER, SOIC-16; Logic Family / Base Number:74HC4040; Counter Type:Binary; Clock Frequency:53MHz; Count Maximum:4095; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V RoHS Compliant: Yes

Supplier's Site
12Bit Binary Counter, Smd, 74Hc4040; Logic Family / Base Number Texas Instruments - 26AJ9408 - Newark, An Avnet Company
Chicago, IL, United States
12Bit Binary Counter, Smd, 74Hc4040; Logic Family / Base Number Texas Instruments
26AJ9408
12Bit Binary Counter, Smd, 74Hc4040; Logic Family / Base Number Texas Instruments 26AJ9408
12BIT BINARY COUNTER, SMD, 74HC4040; Logic Family / Base Number:74HC4040; Counter Type:Binary; Clock Frequency:53MHz; Count Maximum:4095; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic RoHS Compliant: Yes

12BIT BINARY COUNTER, SMD, 74HC4040; Logic Family / Base Number:74HC4040; Counter Type:Binary; Clock Frequency:53MHz; Count Maximum:4095; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic RoHS Compliant: Yes

Supplier's Site
Logic - Counters, Dividers - SN74HC4040D - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74HC4040D
Logic - Counters, Dividers SN74HC4040D
IC ASYNC BINARY COUNTER 16-SOIC

IC ASYNC BINARY COUNTER 16-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74HC4040D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74HC4040D
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74HC4040D
IC BINARY COUNTER 12-BIT 16SO

IC BINARY COUNTER 12-BIT 16SO

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74HC4040D 296-8322-5-ND SN74HC4040D 1254640-SN74HC4040D SN74HC4040D 815-SN74HC4040D 76C3563 SN74HC4040D SN74HC4040D
Product Name SN74HC4040 12-Bit Asynchronous Binary Counters Counters, Dividers Logic - Logic - Counters, Dividers - SN74HC4040D Counters, Dividers TEXAS INSTRUMENTS SN74HC4040D12BIT BINARY COUNTER, SMD, 74HC4040 12 Bit Binary Counter, Soic-16; Logic Family / Base Number Texas Instruments Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Category Asynchronous Asynchronous Synchronous; Asynchronous Synchronous Synchronous
Supply Voltage 3.3V; 5V; 6 2V ~ 6V 2 V ~ 6 V 5V; 5V 2V
Package Type PDIP,SO,SOIC,SSOP,TSSOP SOIC; "16-SOIC (0.209"", 5.30mm Width)" SOIC; SOIC16 SOIC SOIC; 16-SOIC (0.209\", 5.30mm Width) SOIC; 16-SOIC (0.154, 3.90mm Width) SOIC SOIC
Logic Family HC CMOS CMOS; CMOS
Number of Stages (Bits) 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Counters, Dividers - 74ACT163 - 164607-74ACT163 - Win Source Electronics
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type DIP; PDIP; 16-PDIP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD4018B-MIL CMOS Presettable Divide-By-N Counter - CD4018BF3A - Texas Instruments
Specs
Features Presettable
Supply Voltage 3V; 18
Package Type CDIP
View Details
3 suppliers
SN54LS592 8-Bit Binary Counters With Input Registers - 5962-8762101FA - Texas Instruments
Specs
Supply Voltage 5.25
Package Type CDIP,CFP,LCCC
Logic Family LS
View Details
Logic - Logic - Counters, Dividers - 4024BP - 161875-4024BP - Win Source Electronics
Specs
Supply Voltage 3 V ~ 18 V
Package Type SOP; SSOP; TSSOP; 14-TSSOP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details