Texas Instruments CD74HCT4020 High Speed CMOS Logic 14-Stage Binary Counter CD74HCT4020M96

Description
High Speed CMOS Logic 14-Stage Binary Counter 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 14-Stage Binary Counter 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT4020 High Speed CMOS Logic 14-Stage Binary Counter - CD74HCT4020M96 - Texas Instruments
Dallas, TX, United States
CD74HCT4020 High Speed CMOS Logic 14-Stage Binary Counter
CD74HCT4020M96
CD74HCT4020 High Speed CMOS Logic 14-Stage Binary Counter CD74HCT4020M96
High Speed CMOS Logic 14-Stage Binary Counter 16-SOIC -55 to 125

High Speed CMOS Logic 14-Stage Binary Counter 16-SOIC -55 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 1051637-CD74HCT4020M96 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
1051637-CD74HCT4020M96
Integrated Circuits (ICs) - Logic - Counters, Dividers 1051637-CD74HCT4020M96
Win Source Part Number: 1051637-CD74HCT4020M 96 Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74HCT Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 14 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 25 MHz Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): CD74HC4060M96; MC74HC4060ADG; SN74HC4060DR; MC74HC4060ADR2G; MC74HC4020ADR2G; CD74HC4060M; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: CD74HCT4020M96-ND,-2 96-42046-1-ND,296-42 046-6,296-42046-1,21 56-CD74HCT4020M96,29 6-42046-2,-CD74HCT40 20M96G4-NDR,CD74HCT4 020M96G4,-CD74HCT402 0M96G4,TEXTISCD74HCT 4020M96,CD74HCT4020M 96E4-ND,CD74HCT4020M 96E4,CD74HCT4020M96G 4-ND Base Product Number: 74HCT4020

Win Source Part Number: 1051637-CD74HCT4020M96
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 74HCT
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 14
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 25 MHz
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): CD74HC4060M96; MC74HC4060ADG; SN74HC4060DR; MC74HC4060ADR2G; MC74HC4020ADR2G; CD74HC4060M;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: CD74HCT4020M96-ND,-296-42046-1-ND,296-42046-6,296-42046-1,2156-CD74HCT4020M96,296-42046-2,-CD74HCT4020M96G4-NDR,CD74HCT4020M96G4,-CD74HCT4020M96G4,TEXTISCD74HCT4020M96,CD74HCT4020M96E4-ND,CD74HCT4020M96E4,CD74HCT4020M96G4-ND
Base Product Number: 74HCT4020

Buy Now Datasheet
 - CD74HCT4020M96 - Rochester Electronics
Newburyport, MA, United States
Binary Counter, HCT Series, Asynchronous, Negative Edge Triggered, 14-Bit, Up Direction, CMOS, PDSO16

Binary Counter, HCT Series, Asynchronous, Negative Edge Triggered, 14-Bit, Up Direction, CMOS, PDSO16

Supplier's Site Datasheet
Counters, Dividers - 296-42046-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-42046-2-ND
Counters, Dividers 296-42046-2-ND
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC

Buy Now Datasheet
Counters, Dividers - 296-42046-6-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-42046-6-ND
Counters, Dividers 296-42046-6-ND
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC

Buy Now Datasheet
Counters, Dividers - 296-42046-1-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-42046-1-ND
Counters, Dividers 296-42046-1-ND
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC

Buy Now Datasheet
Counters, Dividers - CD74HCT4020M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD74HCT4020M96
Counters, Dividers CD74HCT4020M96
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD74HCT4020M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD74HCT4020M96
Integrated Circuits (ICs) - Logic - Counters, Dividers CD74HCT4020M96
IC BINARY COUNTER 14-BIT 16SOIC

IC BINARY COUNTER 14-BIT 16SOIC

Supplier's Site
Logic - Counters, Dividers - CD74HCT4020M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD74HCT4020M96
Logic - Counters, Dividers CD74HCT4020M96
IC 14STG BINARY COUNTER 16SOIC

IC 14STG BINARY COUNTER 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD74HCT4020M96 1051637-CD74HCT4020M96 CD74HCT4020M96 296-42046-2-ND CD74HCT4020M96 CD74HCT4020M96 CD74HCT4020M96
Product Name CD74HCT4020 High Speed CMOS Logic 14-Stage Binary Counter Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers
Supply Voltage 5V; 5.5 4.5 V ~ 5.5 V 4.5 V ~ 5.5 V
Package Type PDIP,SOIC SOIC SOIC; SOIC16 SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC
Logic Family HCT CMOS
Number of Stages (Bits) 14 bits
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD4029B CMOS Presettable Up/Down Counter - CD4029BMT - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 5V; 18
View Details
6 suppliers
 - CD4520BCWMX - Rochester Electronics
Specs
Counter Category Synchronous
Counter Direction UP
Package Type PDSO16
View Details
3 suppliers
Integrated Circuits (ICs) - Logic - Counters, Dividers - 93L10DM - Acme Chip Technology Co., Limited
Specs
Package Type 16-CDIP (0.300, 7.62mm)
View Details
2 suppliers
CD4516B CMOS Presettable Binary Up/Down Counter - CD4516BPWR - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 5V; 18
View Details
8 suppliers