Dual 4-Bit Binary Counters 14-TSSOP -40 to 85
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP
SN74HC393 Dual 4-Bit Binary Counters
IC BIN COUNTER DL 4BIT 14TSSOP
IC COUNTER DUAL 4BIT BIN 14TSSOP
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP
| Texas Instruments | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | SN74HC393PWT | 296-SN74HC393PWTTR-ND | SN74HC393PWT | SN74HC393PWT | SN74HC393PWT | SN74HC393PWT |
| Product Name | SN74HC393 Dual 4-Bit Binary Counters | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers | |
| Supply Voltage | 3.3V; 5V; 6 | 2 V ~ 6 V | ||||
| Package Type | PDIP,SO,SOIC,SSOP,TSSOP | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP14 | SSOP | SOP; SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | |
| Logic Family | HC | |||||
| Number of Stages (Bits) | 4 bits | |||||
| Operating Current | 0.0800 mA |