Texas Instruments Counters, Dividers 54F163AFMQB

Description
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CFlatPack
Datasheet
Description
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CFlatPack
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Dividers - 54F163AFMQB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
54F163AFMQB
Counters, Dividers 54F163AFMQB
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CFlatPack

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CFlatPack

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Logic Counters
Product Number 54F163AFMQB
Product Name Counters, Dividers
Supply Voltage 4.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 2 Up/Down Counters - 753-638 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Logic - Logic - Counters, Dividers - 74HC160D,653 - 765399-74HC160D,653 - Win Source Electronics
Specs
Supply Voltage 2 V ~ 6 V
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
6 suppliers
CD4518B CMOS Dual BCD Up-Counter - CD4518BM96 - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
7 suppliers
Logic - Counters, Dividers - 74HC163DB,112 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 55 MHz
View Details