Texas Instruments SN74HC393 Dual 4-Bit Binary Counters SN74HC393PWRG4

Description
Dual 4-Bit Binary Counters 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
Dual 4-Bit Binary Counters 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC393 Dual 4-Bit Binary Counters - SN74HC393PWRG4 - Texas Instruments
Dallas, TX, United States
SN74HC393 Dual 4-Bit Binary Counters
SN74HC393PWRG4
SN74HC393 Dual 4-Bit Binary Counters SN74HC393PWRG4
Dual 4-Bit Binary Counters 14-TSSOP -40 to 85

Dual 4-Bit Binary Counters 14-TSSOP -40 to 85

Buy Now Datasheet
Counters, Dividers - SN74HC393PWRG4-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
SN74HC393PWRG4-ND
Counters, Dividers SN74HC393PWRG4-ND
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP

Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 1258979-SN74HC393PWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
1258979-SN74HC393PWRG4
Integrated Circuits (ICs) - Logic - Counters, Dividers 1258979-SN74HC393PWRG4
Win Source Part Number: 1258979-SN74HC393PWR G4 Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74HC Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 2 Number of Bits per Element: 4 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 36 MHz Voltage - Supply: 2 V ~ 6 V Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74HC393 Product Status: Obsolete

Win Source Part Number: 1258979-SN74HC393PWRG4
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 74HC
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 2
Number of Bits per Element: 4
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 36 MHz
Voltage - Supply: 2 V ~ 6 V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74HC393
Product Status: Obsolete

Buy Now Datasheet
Counters, Dividers - SN74HC393PWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74HC393PWRG4
Counters, Dividers SN74HC393PWRG4
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP

Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74HC393PWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74HC393PWRG4
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74HC393PWRG4
IC BIN COUNTER DL 4BIT 14TSSOP

IC BIN COUNTER DL 4BIT 14TSSOP

Supplier's Site
Logic - Counters, Dividers - SN74HC393PWRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74HC393PWRG4
Logic - Counters, Dividers SN74HC393PWRG4
IC COUNTER BINARY 4BIT 14TSSOP

IC COUNTER BINARY 4BIT 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74HC393PWRG4 SN74HC393PWRG4-ND 1258979-SN74HC393PWRG4 SN74HC393PWRG4 SN74HC393PWRG4 SN74HC393PWRG4
Product Name SN74HC393 Dual 4-Bit Binary Counters Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers
Supply Voltage 3.3V; 5V; 6 2 V ~ 6 V 2 V ~ 6 V
Package Type PDIP,SO,SOIC,SSOP,TSSOP TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" SSOP SOP; SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) SSOP
Logic Family HC
Number of Stages (Bits) 4 bits
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN74HC163 4-Bit Synchronous Binary Counters - SN74HC163DRE4 - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SO,SOIC,TSSOP
View Details
6 suppliers
CD4017B CMOS Decade Counter with 10 Decoded Outputs - CD4017BM - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
7 suppliers
CD4017B CMOS Decade Counter with 10 Decoded Outputs - CD4017BPW - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
7 suppliers
CD4026B CMOS Decade Counter/Divider with Decoded 7-Segment Display Outputs and Display Enable - CD4026BE - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
View Details
9 suppliers