Dual 4-Bit Binary Counters 14-PDIP -40 to 85
Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 4-Bit, Up Direction, PDIP14
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-PDIP
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters |
| Product Number | SN74HC393NE4 | SN74HC393NE4 | SN74HC393NE4 |
| Product Name | SN74HC393 Dual 4-Bit Binary Counters | Counters, Dividers | |
| Supply Voltage | 3.3V; 5V; 6 | 2 V ~ 6 V | |
| Package Type | PDIP,SO,SOIC,SSOP,TSSOP | DIP; DIP14 | DIP; 14-DIP (0.300\", 7.62mm) |
| Logic Family | HC | ||
| Number of Stages (Bits) | 4 bits | ||
| Operating Current | 0.0800 mA |