Texas Instruments SN74HC393 Dual 4-Bit Binary Counters SN74HC393N

Description
Dual 4-Bit Binary Counters 14-PDIP -40 to 85
Request a Quote Datasheet
Description
Dual 4-Bit Binary Counters 14-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC393 Dual 4-Bit Binary Counters - SN74HC393N - Texas Instruments
Dallas, TX, United States
SN74HC393 Dual 4-Bit Binary Counters
SN74HC393N
SN74HC393 Dual 4-Bit Binary Counters SN74HC393N
Dual 4-Bit Binary Counters 14-PDIP -40 to 85

Dual 4-Bit Binary Counters 14-PDIP -40 to 85

Buy Now Datasheet
Counters, Dividers - 296-8319-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-8319-5-ND
Counters, Dividers 296-8319-5-ND
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-PDIP

Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-PDIP

Buy Now Datasheet
Logic - Logic - Counters, Dividers - SN74HC393N - 110150-SN74HC393N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74HC393N
110150-SN74HC393N
Logic - Logic - Counters, Dividers - SN74HC393N 110150-SN74HC393N
Manufacturer: Texas Instruments Win Source Part Number: 110150-SN74HC393N Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter Number of Elements: 2 Number of Bits per Element: 4 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 36MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-PDIP Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Application Field: Used in Clock & Timing, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 110150-SN74HC393N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Counter
Number of Elements: 2
Number of Bits per Element: 4
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 36MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Application Field: Used in Clock & Timing, Communications & Networking

Buy Now Datasheet
 - SN74HC393N - Rochester Electronics
Newburyport, MA, United States
SN74HC393 Dual 4-Bit Binary Counters

SN74HC393 Dual 4-Bit Binary Counters

Supplier's Site Datasheet
Dual 4Bit Binary Counters, 74Hc393; Logic Family / Base Number Texas Instruments - 33AH4868 - Newark, An Avnet Company
Chicago, IL, United States
Dual 4Bit Binary Counters, 74Hc393; Logic Family / Base Number Texas Instruments
33AH4868
Dual 4Bit Binary Counters, 74Hc393; Logic Family / Base Number Texas Instruments 33AH4868
DUAL 4BIT BINARY COUNTERS, 74HC393; Logic Family / Base Number:74HC393; Counter Type:Binary; Clock Frequency:60MHz; Count Maximum:256; Logic Case Style:DIP; No. of Pins:14Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC RoHS Compliant: Yes

DUAL 4BIT BINARY COUNTERS, 74HC393; Logic Family / Base Number:74HC393; Counter Type:Binary; Clock Frequency:60MHz; Count Maximum:256; Logic Case Style:DIP; No. of Pins:14Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74HC393N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74HC393N
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74HC393N
IC BINARY COUNTER DL 4BIT 14DIP

IC BINARY COUNTER DL 4BIT 14DIP

Supplier's Site
Counters, Dividers - SN74HC393N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74HC393N
Counters, Dividers SN74HC393N
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-PDIP

Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-PDIP

Buy Now Datasheet
Futian, Shenzhen, China
Logic ICs >> Counters / Dividers
SN74HC393N
Logic ICs >> Counters / Dividers SN74HC393N
Negative Edge 2V~6V 4 2 36MHz DIP-14 Counters / Dividers ROHS

Negative Edge 2V~6V 4 2 36MHz DIP-14 Counters / Dividers ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74HC393N 296-8319-5-ND 110150-SN74HC393N SN74HC393N 33AH4868 SN74HC393N SN74HC393N SN74HC393N
Product Name SN74HC393 Dual 4-Bit Binary Counters Counters, Dividers Logic - Logic - Counters, Dividers - SN74HC393N Dual 4Bit Binary Counters, 74Hc393; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Logic ICs >> Counters / Dividers
Supply Voltage 3.3V; 5V; 6 2 V ~ 6 V 2V 2 V ~ 6 V 2V~6V
Package Type PDIP,SO,SOIC,SSOP,TSSOP DIP; "14-DIP (0.300"", 7.62mm)" DIP; PDIP; 14-PDIP DIP; PDIP; PDIP14 DIP DIP; 14-DIP (0.300\", 7.62mm) DIP
Logic Family HC
Number of Stages (Bits) 4 bits 4 bits
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC161 High Speed CMOS Logic 4-Bit Binary Counter with Asynchronous Reset - CD54HC161F - Texas Instruments
Specs
Counter Category Asynchronous
Supply Voltage 6
Package Type CDIP,WAFERSALE
View Details
3 suppliers
CD4522B CMOS Programmable BCD Divide-By-N Counter - CD4522BPWE4 - Texas Instruments
Specs
Features Programmable
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
View Details
5 suppliers
SN74ALS161B Synchronous 4-Bit Binary Counters - SN74ALS161BD - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 5V; 5.5
Package Type PDIP,SO,SOIC
View Details
7 suppliers
SN54LS592 8-Bit Binary Counters With Input Registers - 5962-8762101EA - Texas Instruments
Specs
Supply Voltage 5.25
Package Type CDIP,CFP,LCCC
Logic Family LS
View Details
2 suppliers